NationSkander California Corporation S608-2RS Skate Bearing 8x22x7 Kit7517

Description
S608-2RS Stainless Steel Sealed Ball Bearing, Bearing is made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination. Item: S608-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Material: Stainless Steel Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM
Description
S608-2RS Stainless Steel Sealed Ball Bearing, Bearing is made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination. Item: S608-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Material: Stainless Steel Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S608-2RS Skate Bearing 8x22x7 - Kit7517 - NationSkander California Corporation
Anaheim, CA, USA
S608-2RS Skate Bearing 8x22x7
Kit7517
S608-2RS Skate Bearing 8x22x7 Kit7517
S608-2RS Stainless Steel Sealed Ball Bearing, Bearing is made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination. Item: S608-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Material: Stainless Steel Size: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 34,000 RPM

S608-2RS Stainless Steel Sealed Ball Bearing, Bearing is made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination.

  • Item: S608-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: 2 Rubber Seals
  • Material: Stainless Steel
  • Size: 8mm x 22mm x 7mm
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 3,300 N
  • Static load rating Cor: 1,350 N
  • Limiting Speed:
    • Grease Lubrication: 34,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7517
Product Name S608-2RS Skate Bearing 8x22x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3109M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details