NationSkander California Corporation S608-2RS Skate Bearing Ceramic Sealed 8x22x7 Kit7514

Description
S608-2RS Ball Bearing with Ceramic Balls with Rubber sealed and Nylon retainer inside them there are Zirconia fibers 7 Ceramic balls, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 Rubber seal to protect the bearing from dust or any possible contamination, this is self lubricated bearing. Item: S608-2RS Ball Bearing Type: Deep groove ball bearings Cage: Nylon high speed balls retainer Balls: 7 Zirconia Oxide Ceramic balls Closures: Seals Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Bearing Size: 8 x 22 x 7 mm Quantity: One Bearing
Description
S608-2RS Ball Bearing with Ceramic Balls with Rubber sealed and Nylon retainer inside them there are Zirconia fibers 7 Ceramic balls, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 Rubber seal to protect the bearing from dust or any possible contamination, this is self lubricated bearing. Item: S608-2RS Ball Bearing Type: Deep groove ball bearings Cage: Nylon high speed balls retainer Balls: 7 Zirconia Oxide Ceramic balls Closures: Seals Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Bearing Size: 8 x 22 x 7 mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
S608-2RS Skate Bearing Ceramic Sealed 8x22x7 - Kit7514 - NationSkander California Corporation
Anaheim, CA, USA
S608-2RS Skate Bearing Ceramic Sealed 8x22x7
Kit7514
S608-2RS Skate Bearing Ceramic Sealed 8x22x7 Kit7514
S608-2RS Ball Bearing with Ceramic Balls with Rubber sealed and Nylon retainer inside them there are Zirconia fibers 7 Ceramic balls, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 Rubber seal to protect the bearing from dust or any possible contamination, this is self lubricated bearing. Item: S608-2RS Ball Bearing Type: Deep groove ball bearings Cage: Nylon high speed balls retainer Balls: 7 Zirconia Oxide Ceramic balls Closures: Seals Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Bearing Size: 8 x 22 x 7 mm Quantity: One Bearing

S608-2RS Ball Bearing with Ceramic Balls with Rubber sealed and Nylon retainer inside them there are Zirconia fibers 7 Ceramic balls, 7 balls are made of Ceramic Zirconia fibers, each bearing has 2 Rubber seal to protect the bearing from dust or any possible contamination, this is self lubricated bearing.

  • Item: S608-2RS Ball Bearing
  • Type: Deep groove ball bearings
  • Cage: Nylon high speed balls retainer
  • Balls: 7 Zirconia Oxide Ceramic balls
  • Closures: Seals
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Bearing Size: 8 x 22 x 7 mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7514
Product Name S608-2RS Skate Bearing Ceramic Sealed 8x22x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3115G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details