NationSkander California Corporation 6810ZZ Bearing 50x65x7 Kit7502

Description
One Ball Bearing 6810ZZ, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, these bearing is self lubricated (bearing is already greased). Item: 6810ZZ Ball Bearing Type: Deep groove ball bearings Quality: Electric Motor Quality Dimensions: 50mm x 65mm x 7mm Inner Diameter: 50mm Outer Diameter: 65mm Width: 7mm Closures: Metal Shields Quantity: One Bearing Dynamic load rating Cr: 6,400 N Static load rating Cor: 5,800 N Limiting Speed: Grease Lubrication: 10,000 RPM
Description
One Ball Bearing 6810ZZ, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, these bearing is self lubricated (bearing is already greased). Item: 6810ZZ Ball Bearing Type: Deep groove ball bearings Quality: Electric Motor Quality Dimensions: 50mm x 65mm x 7mm Inner Diameter: 50mm Outer Diameter: 65mm Width: 7mm Closures: Metal Shields Quantity: One Bearing Dynamic load rating Cr: 6,400 N Static load rating Cor: 5,800 N Limiting Speed: Grease Lubrication: 10,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6810ZZ Bearing 50x65x7 - Kit7502 - NationSkander California Corporation
Anaheim, CA, USA
6810ZZ Bearing 50x65x7
Kit7502
6810ZZ Bearing 50x65x7 Kit7502
One Ball Bearing 6810ZZ, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, these bearing is self lubricated (bearing is already greased). Item: 6810ZZ Ball Bearing Type: Deep groove ball bearings Quality: Electric Motor Quality Dimensions: 50mm x 65mm x 7mm Inner Diameter: 50mm Outer Diameter: 65mm Width: 7mm Closures: Metal Shields Quantity: One Bearing Dynamic load rating Cr: 6,400 N Static load rating Cor: 5,800 N Limiting Speed: Grease Lubrication: 10,000 RPM

One Ball Bearing 6810ZZ, bearing is made from Chrome Steel, bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, these bearing is self lubricated (bearing is already greased).

  • Item: 6810ZZ Ball Bearing
  • Type: Deep groove ball bearings
  • Quality: Electric Motor Quality
  • Dimensions: 50mm x 65mm x 7mm
  • Inner Diameter: 50mm
  • Outer Diameter: 65mm
  • Width: 7mm
  • Closures: Metal Shields
  • Quantity: One Bearing
  • Dynamic load rating Cr: 6,400 N
  • Static load rating Cor: 5,800 N
  • Limiting Speed:
    • Grease Lubrication: 10,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7502
Product Name 6810ZZ Bearing 50x65x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3109M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details