NationSkander California Corporation 1/2 Kit7494

Description
UCF201-8 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1/2" inch Item: UCF201-8 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 1/2" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Housing No: F204 Quantity: One Bearing
Description
UCF201-8 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1/2" inch Item: UCF201-8 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 1/2" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Housing No: F204 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
UCF201-8 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1/2" inch Item: UCF201-8 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 1/2" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Housing No: F204 Quantity: One Bearing

UCF201-8 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 1/2" inch

  • Item: UCF201-8 Ball Bearing
  • Type: Flange Mounted Bearing
  • Bolt Size: 3/8" inch
  • Shaft Diameter: 1/2" inch
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC201-8
  • Housing No: F204
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7494
Product Name 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Ball Bearings - 1883339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P5018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details