NationSkander California Corporation 10 Bearing 693-2RS 3x8x4 Sealed kit749

Description
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 4mm.Each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 550 N Static load rating Cor: 170 N Limiting Speed: Grease Lubrication: 64,000 RPM
Description
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 4mm.Each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 550 N Static load rating Cor: 170 N Limiting Speed: Grease Lubrication: 64,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 693-2RS 3x8x4 Sealed - kit749 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 693-2RS 3x8x4 Sealed
kit749
10 Bearing 693-2RS 3x8x4 Sealed kit749
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 4mm.Each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Ball Bearings Type: Deep groove ball bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 3mm x 8mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 550 N Static load rating Cor: 170 N Limiting Speed: Grease Lubrication: 64,000 RPM

10 Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 4mm.Each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 3mm x 8mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 550 N
  • Static load rating Cor: 170 N
  • Limiting Speed:
    • Grease Lubrication: 64,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit749
Product Name 10 Bearing 693-2RS 3x8x4 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS5012G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details