NationSkander California Corporation 6901RS Sealed Bearing 12x24x6 Kit7489_1

Description
6901RS Sealed Ball Bearing, 6901RS is made of Chrome Steel, 6901RS bearing has built-in rubber seals to protect the bearing from dust or any possible contamination, bearing is self lubricated bearings, 6901RS is already greased. Item: 6901RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Chrome Steel Quantity: One Bearing Dimensions: 12mm x 24mm x 6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm Width/Height/thickne ss: 6mm Dynamic load rating Cr: 2,700 N Static load rating Cor: 1,320 N Limiting Speed: Grease Lubrication: 20,000 RPM
Description
6901RS Sealed Ball Bearing, 6901RS is made of Chrome Steel, 6901RS bearing has built-in rubber seals to protect the bearing from dust or any possible contamination, bearing is self lubricated bearings, 6901RS is already greased. Item: 6901RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Chrome Steel Quantity: One Bearing Dimensions: 12mm x 24mm x 6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm Width/Height/thickne ss: 6mm Dynamic load rating Cr: 2,700 N Static load rating Cor: 1,320 N Limiting Speed: Grease Lubrication: 20,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6901RS Sealed Bearing 12x24x6 - Kit7489_1 - NationSkander California Corporation
Anaheim, CA, USA
6901RS Sealed Bearing 12x24x6
Kit7489_1
6901RS Sealed Bearing 12x24x6 Kit7489_1
6901RS Sealed Ball Bearing, 6901RS is made of Chrome Steel, 6901RS bearing has built-in rubber seals to protect the bearing from dust or any possible contamination, bearing is self lubricated bearings, 6901RS is already greased. Item: 6901RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Chrome Steel Quantity: One Bearing Dimensions: 12mm x 24mm x 6mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 24mm Width/Height/thickne ss: 6mm Dynamic load rating Cr: 2,700 N Static load rating Cor: 1,320 N Limiting Speed: Grease Lubrication: 20,000 RPM

6901RS Sealed Ball Bearing, 6901RS is made of Chrome Steel, 6901RS bearing has built-in rubber seals to protect the bearing from dust or any possible contamination, bearing is self lubricated bearings, 6901RS is already greased.

  • Item: 6901RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Rubber Seals
  • Material: Chrome Steel
  • Quantity: One Bearing
  • Dimensions: 12mm x 24mm x 6mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 24mm
  • Width/Height/thickness: 6mm
  • Dynamic load rating Cr: 2,700 N
  • Static load rating Cor: 1,320 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7489_1
Product Name 6901RS Sealed Bearing 12x24x6
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
Ball Bearings - 2346885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details