NationSkander California Corporation R6-2RS Sealed Bearing 3/8 Kit7488

Description
R6-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R6-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Quality: Electric Motor Quality Closures: 2 Rubber Seals Dimensions: 3/8" x 7/8" x 7/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 7/32" inch Quantity: One Bearing Dynamic load rating: 333.2 KGF Static load rating: 142.2 KGF
Description
R6-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R6-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Quality: Electric Motor Quality Closures: 2 Rubber Seals Dimensions: 3/8" x 7/8" x 7/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 7/32" inch Quantity: One Bearing Dynamic load rating: 333.2 KGF Static load rating: 142.2 KGF

Suppliers

Company
Product
Description
Supplier Links
R6-2RS Sealed Bearing 3/8 - Kit7488 - NationSkander California Corporation
Anaheim, CA, USA
R6-2RS Sealed Bearing 3/8
Kit7488
R6-2RS Sealed Bearing 3/8 Kit7488
R6-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R6-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Quality: Electric Motor Quality Closures: 2 Rubber Seals Dimensions: 3/8" x 7/8" x 7/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 7/32" inch Quantity: One Bearing Dynamic load rating: 333.2 KGF Static load rating: 142.2 KGF

R6-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: R6-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Quality: Electric Motor Quality
  • Closures: 2 Rubber Seals
  • Dimensions: 3/8" x 7/8" x 7/32" inch
  • Inner Diameter: 3/8" inch
  • Outer Diameter: 7/8" inch
  • Width: 7/32" inch
  • Quantity: One Bearing
  • Dynamic load rating: 333.2 KGF
  • Static load rating: 142.2 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7488
Product Name R6-2RS Sealed Bearing 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details