NationSkander California Corporation R10-2RS Sealed Bearing 5/8 Kit7487

Description
R10-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R10-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 5/8" x 1 3/8" x 11/32" inch Inner Diameter: 5/8" inch Outer Diameter: 1 3/8" inch Width: 11/32" inch Quantity: One Bearing Dynamic load rating: 598.8 KGF Static load rating: 328.7 KGF
Description
R10-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R10-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 5/8" x 1 3/8" x 11/32" inch Inner Diameter: 5/8" inch Outer Diameter: 1 3/8" inch Width: 11/32" inch Quantity: One Bearing Dynamic load rating: 598.8 KGF Static load rating: 328.7 KGF

Suppliers

Company
Product
Description
Supplier Links
R10-2RS Sealed Bearing 5/8 - Kit7487 - NationSkander California Corporation
Anaheim, CA, USA
R10-2RS Sealed Bearing 5/8
Kit7487
R10-2RS Sealed Bearing 5/8 Kit7487
R10-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R10-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 5/8" x 1 3/8" x 11/32" inch Inner Diameter: 5/8" inch Outer Diameter: 1 3/8" inch Width: 11/32" inch Quantity: One Bearing Dynamic load rating: 598.8 KGF Static load rating: 328.7 KGF

R10-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: R10-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • Dimensions: 5/8" x 1 3/8" x 11/32" inch
  • Inner Diameter: 5/8" inch
  • Outer Diameter: 1 3/8" inch
  • Width: 11/32" inch
  • Quantity: One Bearing
  • Dynamic load rating: 598.8 KGF
  • Static load rating: 328.7 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7487
Product Name R10-2RS Sealed Bearing 5/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-52 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
Ball Bearings - 2346902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P5031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details