NationSkander California Corporation R14-2RS Sealed Bearing 7/8 Kit7485

Description
R14-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: R14-2RS Ball Bearing item: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 7/8" x 1 7/8" x 1/2" inch Inner Diameter: 7/8" inch Outer Diameter: 1 7/8" inch Width: 1/2" inch Quantity: One Bearing Dynamic load rating Cr: 10,070 N Static load rating Cor: 5,800 N Limiting Speed: Grease Lubrication: 16,000 RPM
Description
R14-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: R14-2RS Ball Bearing item: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 7/8" x 1 7/8" x 1/2" inch Inner Diameter: 7/8" inch Outer Diameter: 1 7/8" inch Width: 1/2" inch Quantity: One Bearing Dynamic load rating Cr: 10,070 N Static load rating Cor: 5,800 N Limiting Speed: Grease Lubrication: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
R14-2RS Sealed Bearing 7/8 - Kit7485 - NationSkander California Corporation
Anaheim, CA, USA
R14-2RS Sealed Bearing 7/8
Kit7485
R14-2RS Sealed Bearing 7/8 Kit7485
R14-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: R14-2RS Ball Bearing item: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 7/8" x 1 7/8" x 1/2" inch Inner Diameter: 7/8" inch Outer Diameter: 1 7/8" inch Width: 1/2" inch Quantity: One Bearing Dynamic load rating Cr: 10,070 N Static load rating Cor: 5,800 N Limiting Speed: Grease Lubrication: 16,000 RPM

R14-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased).

  • Item: R14-2RS Ball Bearing
  • item: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • Dimensions: 7/8" x 1 7/8" x 1/2" inch
  • Inner Diameter: 7/8" inch
  • Outer Diameter: 1 7/8" inch
  • Width: 1/2" inch
  • Quantity: One Bearing
  • Dynamic load rating Cr: 10,070 N
  • Static load rating Cor: 5,800 N
  • Limiting Speed:
    • Grease Lubrication: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7485
Product Name R14-2RS Sealed Bearing 7/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3109 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details