NationSkander California Corporation R16-2RS Sealed Bearing 1 Kit7484

Description
R16-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: R16-2RS Ball Bearing item: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 1" x 2" x 1/2" inch Inner Diameter: 1" inch Outer Diameter: 2" inch Width: 1/2" inch Quantity: One Bearing Dynamic load rating Cr: 10,070 N Static load rating Cor: 5,800 N Limiting Speed: Grease Lubrication: 10,000 RPM
Description
R16-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: R16-2RS Ball Bearing item: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 1" x 2" x 1/2" inch Inner Diameter: 1" inch Outer Diameter: 2" inch Width: 1/2" inch Quantity: One Bearing Dynamic load rating Cr: 10,070 N Static load rating Cor: 5,800 N Limiting Speed: Grease Lubrication: 10,000 RPM

Suppliers

Company
Product
Description
Supplier Links
R16-2RS Sealed Bearing 1 - Kit7484 - NationSkander California Corporation
Anaheim, CA, USA
R16-2RS Sealed Bearing 1
Kit7484
R16-2RS Sealed Bearing 1 Kit7484
R16-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: R16-2RS Ball Bearing item: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 1" x 2" x 1/2" inch Inner Diameter: 1" inch Outer Diameter: 2" inch Width: 1/2" inch Quantity: One Bearing Dynamic load rating Cr: 10,070 N Static load rating Cor: 5,800 N Limiting Speed: Grease Lubrication: 10,000 RPM

R16-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased).

  • Item: R16-2RS Ball Bearing
  • item: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • Dimensions: 1" x 2" x 1/2" inch
  • Inner Diameter: 1" inch
  • Outer Diameter: 2" inch
  • Width: 1/2" inch
  • Quantity: One Bearing
  • Dynamic load rating Cr: 10,070 N
  • Static load rating Cor: 5,800 N
  • Limiting Speed:
    • Grease Lubrication: 10,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7484
Product Name R16-2RS Sealed Bearing 1
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details