NationSkander California Corporation R20-2RS Bearing 1 1/4 Kit7483

Description
R20-2RS sealed Ball Bearing, Bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R20-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Quantity: One Bearing Dimensions: 1 1/4" x 2 1/4" x 1/2" inch Inner Diameter: 1 1/4" inch Outer Diameter: 2 1/4" inch Width: 1/2" inch
Description
R20-2RS sealed Ball Bearing, Bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R20-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Quantity: One Bearing Dimensions: 1 1/4" x 2 1/4" x 1/2" inch Inner Diameter: 1 1/4" inch Outer Diameter: 2 1/4" inch Width: 1/2" inch

Suppliers

Company
Product
Description
Supplier Links
R20-2RS Bearing 1 1/4 - Kit7483 - NationSkander California Corporation
Anaheim, CA, USA
R20-2RS Bearing 1 1/4
Kit7483
R20-2RS Bearing 1 1/4 Kit7483
R20-2RS sealed Ball Bearing, Bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R20-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Quantity: One Bearing Dimensions: 1 1/4" x 2 1/4" x 1/2" inch Inner Diameter: 1 1/4" inch Outer Diameter: 2 1/4" inch Width: 1/2" inch

R20-2RS sealed Ball Bearing, Bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: R20-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • Quantity: One Bearing
  • Dimensions: 1 1/4" x 2 1/4" x 1/2" inch
  • Inner Diameter: 1 1/4" inch
  • Outer Diameter: 2 1/4" inch
  • Width: 1/2" inch
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7483
Product Name R20-2RS Bearing 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS6225M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details