NationSkander California Corporation R18-2RS Sealed Bearing 1 1/8 Kit7482

Description
R18-2RS Sealed Ball Bearing, R18-2RS Ball Bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R18-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Quality: Electric Motor Quality Closures: 2 Rubber Seals Dimensions: 1 1/8" x 2 1/8" x 1/2" inch Inner Diameter: 1 1/8" inch Outer Diameter: 2 1/8"inch Width: 1/2" inch Quantity: One Bearing Dynamic load rating: 10,305 N Static load rating: 7,330 N
Description
R18-2RS Sealed Ball Bearing, R18-2RS Ball Bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R18-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Quality: Electric Motor Quality Closures: 2 Rubber Seals Dimensions: 1 1/8" x 2 1/8" x 1/2" inch Inner Diameter: 1 1/8" inch Outer Diameter: 2 1/8"inch Width: 1/2" inch Quantity: One Bearing Dynamic load rating: 10,305 N Static load rating: 7,330 N

Suppliers

Company
Product
Description
Supplier Links
R18-2RS Sealed Bearing 1 1/8 - Kit7482 - NationSkander California Corporation
Anaheim, CA, USA
R18-2RS Sealed Bearing 1 1/8
Kit7482
R18-2RS Sealed Bearing 1 1/8 Kit7482
R18-2RS Sealed Ball Bearing, R18-2RS Ball Bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: R18-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Quality: Electric Motor Quality Closures: 2 Rubber Seals Dimensions: 1 1/8" x 2 1/8" x 1/2" inch Inner Diameter: 1 1/8" inch Outer Diameter: 2 1/8"inch Width: 1/2" inch Quantity: One Bearing Dynamic load rating: 10,305 N Static load rating: 7,330 N

R18-2RS Sealed Ball Bearing, R18-2RS Ball Bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: R18-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Quality: Electric Motor Quality
  • Closures: 2 Rubber Seals
  • Dimensions: 1 1/8" x 2 1/8" x 1/2" inch
  • Inner Diameter: 1 1/8" inch
  • Outer Diameter: 2 1/8"inch
  • Width: 1/2" inch
  • Quantity: One Bearing
  • Dynamic load rating: 10,305 N
  • Static load rating: 7,330 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7482
Product Name R18-2RS Sealed Bearing 1 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details