NationSkander California Corporation 10 Loose Ceramic Balls 5/32 Kit7480

Description
10 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic ZRO2. Item: Loose Balls Type: Ceramic Balls Material: Ceramic Size:5/32 Inch = 3.962mm Quantity: 10 Ball Bearings
Description
10 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic ZRO2. Item: Loose Balls Type: Ceramic Balls Material: Ceramic Size:5/32 Inch = 3.962mm Quantity: 10 Ball Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 5/32 - Kit7480 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 5/32
Kit7480
10 Loose Ceramic Balls 5/32 Kit7480
10 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic ZRO2. Item: Loose Balls Type: Ceramic Balls Material: Ceramic Size:5/32 Inch = 3.962mm Quantity: 10 Ball Bearings

10 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic ZRO2.

  • Item: Loose Balls
  • Type: Ceramic Balls
  • Material: Ceramic
  • Size:5/32 Inch = 3.962mm
  • Quantity: 10 Ball Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7480
Product Name 10 Loose Ceramic Balls 5/32
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2346922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS11250G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details