NationSkander California Corporation 10 Flanged Bearing F694ZZ 4x11x4 kit748

Description
10 Flanged F694ZZ Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 11mm x 4mm. Bearings are made of chrome Steel. Item: Flanged Shielded Ball Bearings Size: 4mm x 11mm x 4mm Type: Chrome Steel - Deep groove ball bearings Closures: 2 Metal Shields Packing: 10 bearings in 1 plastic tube Quantity: 10 Bearings Dynamic load rating Cr: 960 N Static load rating Cor: 350 N Limiting Speed: Grease Lubrication: 54,000 RPM
Description
10 Flanged F694ZZ Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 11mm x 4mm. Bearings are made of chrome Steel. Item: Flanged Shielded Ball Bearings Size: 4mm x 11mm x 4mm Type: Chrome Steel - Deep groove ball bearings Closures: 2 Metal Shields Packing: 10 bearings in 1 plastic tube Quantity: 10 Bearings Dynamic load rating Cr: 960 N Static load rating Cor: 350 N Limiting Speed: Grease Lubrication: 54,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing F694ZZ 4x11x4 - kit748 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing F694ZZ 4x11x4
kit748
10 Flanged Bearing F694ZZ 4x11x4 kit748
10 Flanged F694ZZ Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 11mm x 4mm. Bearings are made of chrome Steel. Item: Flanged Shielded Ball Bearings Size: 4mm x 11mm x 4mm Type: Chrome Steel - Deep groove ball bearings Closures: 2 Metal Shields Packing: 10 bearings in 1 plastic tube Quantity: 10 Bearings Dynamic load rating Cr: 960 N Static load rating Cor: 350 N Limiting Speed: Grease Lubrication: 54,000 RPM

10 Flanged F694ZZ Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 11mm x 4mm. Bearings are made of chrome Steel.

  • Item: Flanged Shielded Ball Bearings
  • Size: 4mm x 11mm x 4mm
  • Type: Chrome Steel - Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Packing: 10 bearings in 1 plastic tube
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 960 N
  • Static load rating Cor: 350 N
  • Limiting Speed:
    • Grease Lubrication: 54,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit748
Product Name 10 Flanged Bearing F694ZZ 4x11x4
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details