NationSkander California Corporation 695-2RS Bearing 5x13x4 Sealed Kit7474

Description
695-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 695-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 5mm x 13mm x 4mm Inner Diameter: 5mm Outer Diameter: 13mm Width: 4mm Quantity: One Bearing Dynamic load rating Cr: 1,100 N Static load rating Cor: 430 N Limiting Speed: Grease Lubrication: 50,000 RPM
Description
695-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 695-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 5mm x 13mm x 4mm Inner Diameter: 5mm Outer Diameter: 13mm Width: 4mm Quantity: One Bearing Dynamic load rating Cr: 1,100 N Static load rating Cor: 430 N Limiting Speed: Grease Lubrication: 50,000 RPM

Suppliers

Company
Product
Description
Supplier Links
695-2RS Bearing 5x13x4 Sealed - Kit7474 - NationSkander California Corporation
Anaheim, CA, USA
695-2RS Bearing 5x13x4 Sealed
Kit7474
695-2RS Bearing 5x13x4 Sealed Kit7474
695-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 695-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 5mm x 13mm x 4mm Inner Diameter: 5mm Outer Diameter: 13mm Width: 4mm Quantity: One Bearing Dynamic load rating Cr: 1,100 N Static load rating Cor: 430 N Limiting Speed: Grease Lubrication: 50,000 RPM

695-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 695-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • Dimensions: 5mm x 13mm x 4mm
  • Inner Diameter: 5mm
  • Outer Diameter: 13mm
  • Width: 4mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,100 N
  • Static load rating Cor: 430 N
  • Limiting Speed:
    • Grease Lubrication: 50,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7474
Product Name 695-2RS Bearing 5x13x4 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-85 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P11250G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details