NationSkander California Corporation 694-2RS Bearing 4x11x4 Sealed Kit7473

Description
694-2RS sealed Ball Bearing, 694-2RS and is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 694-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 4mm x 11mm x 4mm Inner Diameter: 4mm Outer Diameter: 11mm Width: 4mm Quantity: One Bearing Dynamic load rating Cr: 960 N Static load rating Cor: 350 N Limiting Speed: Grease Lubrication: 54000 RPM
Description
694-2RS sealed Ball Bearing, 694-2RS and is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 694-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 4mm x 11mm x 4mm Inner Diameter: 4mm Outer Diameter: 11mm Width: 4mm Quantity: One Bearing Dynamic load rating Cr: 960 N Static load rating Cor: 350 N Limiting Speed: Grease Lubrication: 54000 RPM

Suppliers

Company
Product
Description
Supplier Links
694-2RS Bearing 4x11x4 Sealed - Kit7473 - NationSkander California Corporation
Anaheim, CA, USA
694-2RS Bearing 4x11x4 Sealed
Kit7473
694-2RS Bearing 4x11x4 Sealed Kit7473
694-2RS sealed Ball Bearing, 694-2RS and is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 694-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 4mm x 11mm x 4mm Inner Diameter: 4mm Outer Diameter: 11mm Width: 4mm Quantity: One Bearing Dynamic load rating Cr: 960 N Static load rating Cor: 350 N Limiting Speed: Grease Lubrication: 54000 RPM

694-2RS sealed Ball Bearing, 694-2RS and is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 694-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • Dimensions: 4mm x 11mm x 4mm
  • Inner Diameter: 4mm
  • Outer Diameter: 11mm
  • Width: 4mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 960 N
  • Static load rating Cor: 350 N
  • Limiting Speed:
    • Grease Lubrication: 54000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7473
Product Name 694-2RS Bearing 4x11x4 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
12mm Bore, 32mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP3212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
Ball Bearings - 2612631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details