NationSkander California Corporation 687-2RS Bearing 7x14x5 Sealed Kit7471

Description
687-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 687-2RS Ball Bearing Type: Deep groove ball bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality dimensions: 7mm x 14mm x 5mm Inner Diameter: 7mm Outer Diameter: 14mm Width: 5mm Quantity: One Bearing Dynamic load rating Cr: 1,150 N Static load rating Cor: 510 N Limiting Speed: Grease Lubrication: 45000 RPM
Description
687-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 687-2RS Ball Bearing Type: Deep groove ball bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality dimensions: 7mm x 14mm x 5mm Inner Diameter: 7mm Outer Diameter: 14mm Width: 5mm Quantity: One Bearing Dynamic load rating Cr: 1,150 N Static load rating Cor: 510 N Limiting Speed: Grease Lubrication: 45000 RPM

Suppliers

Company
Product
Description
Supplier Links
687-2RS Bearing 7x14x5 Sealed - Kit7471 - NationSkander California Corporation
Anaheim, CA, USA
687-2RS Bearing 7x14x5 Sealed
Kit7471
687-2RS Bearing 7x14x5 Sealed Kit7471
687-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 687-2RS Ball Bearing Type: Deep groove ball bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality dimensions: 7mm x 14mm x 5mm Inner Diameter: 7mm Outer Diameter: 14mm Width: 5mm Quantity: One Bearing Dynamic load rating Cr: 1,150 N Static load rating Cor: 510 N Limiting Speed: Grease Lubrication: 45000 RPM

687-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 687-2RS Ball Bearing
  • Type: Deep groove ball bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • dimensions: 7mm x 14mm x 5mm
  • Inner Diameter: 7mm
  • Outer Diameter: 14mm
  • Width: 5mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,150 N
  • Static load rating Cor: 510 N
  • Limiting Speed:
    • Grease Lubrication: 45000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7471
Product Name 687-2RS Bearing 7x14x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2612617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details