NationSkander California Corporation 684-2RS Bearing 4x9x4 Sealed Kit7469

Description
684-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 684-2RS Ball Bearing Type: Deep groove ball bearing Quality: Electric Motor Closures: 2 Rubber Seals Material: Chrome Steel Dimensions: 4mm x9mm x4mm Inner Diameter: 4mm Outer Diameter: 9mm Width: 4mm Quantity: One Bearing Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 59,000 RPM
Description
684-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 684-2RS Ball Bearing Type: Deep groove ball bearing Quality: Electric Motor Closures: 2 Rubber Seals Material: Chrome Steel Dimensions: 4mm x9mm x4mm Inner Diameter: 4mm Outer Diameter: 9mm Width: 4mm Quantity: One Bearing Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 59,000 RPM

Suppliers

Company
Product
Description
Supplier Links
684-2RS Bearing 4x9x4 Sealed - Kit7469 - NationSkander California Corporation
Anaheim, CA, USA
684-2RS Bearing 4x9x4 Sealed
Kit7469
684-2RS Bearing 4x9x4 Sealed Kit7469
684-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 684-2RS Ball Bearing Type: Deep groove ball bearing Quality: Electric Motor Closures: 2 Rubber Seals Material: Chrome Steel Dimensions: 4mm x9mm x4mm Inner Diameter: 4mm Outer Diameter: 9mm Width: 4mm Quantity: One Bearing Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 59,000 RPM

684-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 684-2RS Ball Bearing
  • Type: Deep groove ball bearing
  • Quality: Electric Motor
  • Closures: 2 Rubber Seals
  • Material: Chrome Steel
  • Dimensions: 4mm x9mm x4mm
  • Inner Diameter: 4mm
  • Outer Diameter: 9mm
  • Width: 4mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 640 N
  • Static load rating Cor: 230 N
  • Limiting Speed:
    • Grease Lubrication: 59,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7469
Product Name 684-2RS Bearing 4x9x4 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details