NationSkander California Corporation 629-2RS Bearing 9x26x8 Sealed Kit7468

Description
629-2RS sealed Ball Bearing, 629-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: 629-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Quality: Electric Motor Quality Closures: 2 Rubber Seals dimensions: 9mm x 26mm x 8mm Inner Diameter: 9mm Outer Diameter: 26mm Width: 8mm Quantity: One Bearing Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,950 N Limiting Speed: Grease Lubrication: 27,000 RPM
Description
629-2RS sealed Ball Bearing, 629-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: 629-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Quality: Electric Motor Quality Closures: 2 Rubber Seals dimensions: 9mm x 26mm x 8mm Inner Diameter: 9mm Outer Diameter: 26mm Width: 8mm Quantity: One Bearing Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,950 N Limiting Speed: Grease Lubrication: 27,000 RPM

Suppliers

Company
Product
Description
Supplier Links
629-2RS Bearing 9x26x8 Sealed - Kit7468 - NationSkander California Corporation
Anaheim, CA, USA
629-2RS Bearing 9x26x8 Sealed
Kit7468
629-2RS Bearing 9x26x8 Sealed Kit7468
629-2RS sealed Ball Bearing, 629-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: 629-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Quality: Electric Motor Quality Closures: 2 Rubber Seals dimensions: 9mm x 26mm x 8mm Inner Diameter: 9mm Outer Diameter: 26mm Width: 8mm Quantity: One Bearing Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,950 N Limiting Speed: Grease Lubrication: 27,000 RPM

629-2RS sealed Ball Bearing, 629-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased).

  • Item: 629-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Quality: Electric Motor Quality
  • Closures: 2 Rubber Seals
  • dimensions: 9mm x 26mm x 8mm
  • Inner Diameter: 9mm
  • Outer Diameter: 26mm
  • Width: 8mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 4,550 N
  • Static load rating Cor: 1,950 N
  • Limiting Speed:
    • Grease Lubrication: 27,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7468
Product Name 629-2RS Bearing 9x26x8 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS13762G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details