NationSkander California Corporation 628-2RS Bearing 8x24x8 Sealed Kit7467

Description
628-2RS Sealed Ball Bearing, it is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: 628-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Material: Chrome Steel Quality: Electric Motor Quality dimensions: 8mm x 24mm x 8mm Inner Diameter: 8mm Outer Diameter: 24mm Width: 8mm Quantity: One Bearing Dynamic load rating Cr: 3,350 N Static load rating Cor: 1,400 N Limiting Speed: Grease Lubrication: 28,000 RPM
Description
628-2RS Sealed Ball Bearing, it is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: 628-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Material: Chrome Steel Quality: Electric Motor Quality dimensions: 8mm x 24mm x 8mm Inner Diameter: 8mm Outer Diameter: 24mm Width: 8mm Quantity: One Bearing Dynamic load rating Cr: 3,350 N Static load rating Cor: 1,400 N Limiting Speed: Grease Lubrication: 28,000 RPM

Suppliers

Company
Product
Description
Supplier Links
628-2RS Bearing 8x24x8 Sealed - Kit7467 - NationSkander California Corporation
Anaheim, CA, USA
628-2RS Bearing 8x24x8 Sealed
Kit7467
628-2RS Bearing 8x24x8 Sealed Kit7467
628-2RS Sealed Ball Bearing, it is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: 628-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Material: Chrome Steel Quality: Electric Motor Quality dimensions: 8mm x 24mm x 8mm Inner Diameter: 8mm Outer Diameter: 24mm Width: 8mm Quantity: One Bearing Dynamic load rating Cr: 3,350 N Static load rating Cor: 1,400 N Limiting Speed: Grease Lubrication: 28,000 RPM

628-2RS Sealed Ball Bearing, it is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased).

  • Item: 628-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: 2 Rubber Seals
  • Material: Chrome Steel
  • Quality: Electric Motor Quality
  • dimensions: 8mm x 24mm x 8mm
  • Inner Diameter: 8mm
  • Outer Diameter: 24mm
  • Width: 8mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 3,350 N
  • Static load rating Cor: 1,400 N
  • Limiting Speed:
    • Grease Lubrication: 28,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7467
Product Name 628-2RS Bearing 8x24x8 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details