NationSkander California Corporation 627-2RS Sealed Bearing 7x22x7 Kit7466

Description
627-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 627-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Bearing dimensions: 7mm x 22mm x 7mm/Metric Inner Diameter: 7mm Outer Diameter: 22mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 31,000 RPM
Description
627-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 627-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Bearing dimensions: 7mm x 22mm x 7mm/Metric Inner Diameter: 7mm Outer Diameter: 22mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 31,000 RPM

Suppliers

Company
Product
Description
Supplier Links
627-2RS Sealed Bearing 7x22x7 - Kit7466 - NationSkander California Corporation
Anaheim, CA, USA
627-2RS Sealed Bearing 7x22x7
Kit7466
627-2RS Sealed Bearing 7x22x7 Kit7466
627-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 627-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Bearing dimensions: 7mm x 22mm x 7mm/Metric Inner Diameter: 7mm Outer Diameter: 22mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 3,300 N Static load rating Cor: 1,350 N Limiting Speed: Grease Lubrication: 31,000 RPM

627-2RS Sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 627-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • Bearing dimensions: 7mm x 22mm x 7mm/Metric
  • Inner Diameter: 7mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 3,300 N
  • Static load rating Cor: 1,350 N
  • Limiting Speed:
    • Grease Lubrication: 31,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7466
Product Name 627-2RS Sealed Bearing 7x22x7
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details