NationSkander California Corporation 626-2RS Bearing 6x19x6 Sealed Kit7465

Description
One Ball Bearing 626-2RS and is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 626-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Size: 6mm x 19mm x 6mm Inner Diameter: 6mm Outer Diameter: 19mm Width: 6mm Quantity: One Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 35,000 RPM
Description
One Ball Bearing 626-2RS and is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 626-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Size: 6mm x 19mm x 6mm Inner Diameter: 6mm Outer Diameter: 19mm Width: 6mm Quantity: One Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 35,000 RPM

Suppliers

Company
Product
Description
Supplier Links
626-2RS Bearing 6x19x6 Sealed - Kit7465 - NationSkander California Corporation
Anaheim, CA, USA
626-2RS Bearing 6x19x6 Sealed
Kit7465
626-2RS Bearing 6x19x6 Sealed Kit7465
One Ball Bearing 626-2RS and is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 626-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Size: 6mm x 19mm x 6mm Inner Diameter: 6mm Outer Diameter: 19mm Width: 6mm Quantity: One Bearing Dynamic load rating Cr: 2,600 N Static load rating Cor: 1,050 N Limiting Speed: Grease Lubrication: 35,000 RPM

One Ball Bearing 626-2RS and is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 626-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • Size: 6mm x 19mm x 6mm
  • Inner Diameter: 6mm
  • Outer Diameter: 19mm
  • Width: 6mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 2,600 N
  • Static load rating Cor: 1,050 N
  • Limiting Speed:
    • Grease Lubrication: 35,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7465
Product Name 626-2RS Bearing 6x19x6 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details