626RS sealed Ball Bearing, it is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).
Item: 626RS Ball Bearing
Type: Deep Groove Ball Bearing
Material: Chrome Steel
Closures: 2 Rubber Seals
Quality: Electric Motor Quality
Dimensions: 6mm x 19mm x 6mm/Metric
ID (inner diameter)/Bore: 6mm
OD (outer diameter): 19mm
Width/Height/thickne
ss: 6mm
Quantity: One Bearing
Dynamic load rating Cr: 2,600 N
Static load rating Cor: 1,050 N
Limiting Speed:
Grease Lubrication: 35,000 RPM
626RS sealed Ball Bearing, it is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).
- Item: 626RS Ball Bearing
- Type: Deep Groove Ball Bearing
- Material: Chrome Steel
- Closures: 2 Rubber Seals
- Quality: Electric Motor Quality
- Dimensions: 6mm x 19mm x 6mm/Metric
- ID (inner diameter)/Bore: 6mm
- OD (outer diameter): 19mm
- Width/Height/thickness: 6mm
- Quantity: One Bearing
- Dynamic load rating Cr: 2,600 N
- Static load rating Cor: 1,050 N
- Limiting Speed:
- Grease Lubrication: 35,000 RPM