NationSkander California Corporation 624-2RS Bearing 4x13x5 Sealed Kit7464

Description
624-2RS sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 624-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 4mm x 13mm x 5mm Inner Diameter: 4mm Outer Diameter: 13mm Width: 5mm Quantity: One Bearing Dynamic load rating Cr: 1,300 N Static load rating Cor: 490 N Limiting Speed: Grease Lubrication: 44,000 RPM
Description
624-2RS sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 624-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 4mm x 13mm x 5mm Inner Diameter: 4mm Outer Diameter: 13mm Width: 5mm Quantity: One Bearing Dynamic load rating Cr: 1,300 N Static load rating Cor: 490 N Limiting Speed: Grease Lubrication: 44,000 RPM

Suppliers

Company
Product
Description
Supplier Links
624-2RS Bearing 4x13x5 Sealed - Kit7464 - NationSkander California Corporation
Anaheim, CA, USA
624-2RS Bearing 4x13x5 Sealed
Kit7464
624-2RS Bearing 4x13x5 Sealed Kit7464
624-2RS sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 624-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 4mm x 13mm x 5mm Inner Diameter: 4mm Outer Diameter: 13mm Width: 5mm Quantity: One Bearing Dynamic load rating Cr: 1,300 N Static load rating Cor: 490 N Limiting Speed: Grease Lubrication: 44,000 RPM

624-2RS sealed Ball Bearing, bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 624-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • Dimensions: 4mm x 13mm x 5mm
  • Inner Diameter: 4mm
  • Outer Diameter: 13mm
  • Width: 5mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,300 N
  • Static load rating Cor: 490 N
  • Limiting Speed:
    • Grease Lubrication: 44,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7464
Product Name 624-2RS Bearing 4x13x5 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 1883328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details