NationSkander California Corporation 609-2RS Bearing 9x24x7 Sealed Kit7463

Description
609-2RS sealed Ball Bearing, Bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 609-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Bearing dimensions: 9mm x 24mm x 7mm Inner Diameter: 9mm Outer Diameter: 24mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 3,350 N Static load rating Cor: 1,400 N Limiting Speed: Grease Lubrication: 33,000 RPM
Description
609-2RS sealed Ball Bearing, Bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 609-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Bearing dimensions: 9mm x 24mm x 7mm Inner Diameter: 9mm Outer Diameter: 24mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 3,350 N Static load rating Cor: 1,400 N Limiting Speed: Grease Lubrication: 33,000 RPM

Suppliers

Company
Product
Description
Supplier Links
609-2RS Bearing 9x24x7 Sealed - Kit7463 - NationSkander California Corporation
Anaheim, CA, USA
609-2RS Bearing 9x24x7 Sealed
Kit7463
609-2RS Bearing 9x24x7 Sealed Kit7463
609-2RS sealed Ball Bearing, Bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased). Item: 609-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Bearing dimensions: 9mm x 24mm x 7mm Inner Diameter: 9mm Outer Diameter: 24mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 3,350 N Static load rating Cor: 1,400 N Limiting Speed: Grease Lubrication: 33,000 RPM

609-2RS sealed Ball Bearing, Bearing is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearing (bearing is already greased).

  • Item: 609-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • Bearing dimensions: 9mm x 24mm x 7mm
  • Inner Diameter: 9mm
  • Outer Diameter: 24mm
  • Width: 7mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 3,350 N
  • Static load rating Cor: 1,400 N
  • Limiting Speed:
    • Grease Lubrication: 33,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7463
Product Name 609-2RS Bearing 9x24x7 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3712M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details