NationSkander California Corporation 10 Flanged Sealed Bearing FR2-5-2RS 1/8 kit746

Description
FR2-5 2RS Sealed With Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 9/64" inch. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR2-5 2RS Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Dimensions: 1/8" x 5/16" x 9/64" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 9/64" inch Quantity: 10 Bearings Dynamic load rating: 126 LBS Static load rating: 40 LBS Packing: 10 bearings in One plastic tube Equal: FR-5-2RS1 &FR-5-2RZ; FITS: ASSOCIATED RC10-T3 FITS: ASSOCIATED RC10 CHAMPION W-STEALTH FITS: ASSOCIATED WOLD CAR FITS: ASSOCATED RC10T-GT10 FITS: ASSOCIATED STEALTH TRANS FITS: ASSOCIATED TEAM CAR FITS: ADVANCED RACING PRODUCTS AGITATOR FITS: ADVANCED ENGINEERING CUSTOM STREET MACHINE FITS: ADVANCED PRODUCTS AVENGER 1/8 AXLE GAS FITS: ASSOCIATED RCLSS FITS: ASSOCIATED RC12I FITS: ASSOCIATED RC500(GAS) 3WD FITS: BOLINK ELIMINATOR FITS: BOLINK ELIMINATOR 10-12 SPROT INVADER FITS: BOLINK ELIMINATOR GOLD-LTO FITS: BOLINK FUNNY CAR (NITRO) FITS: BOLINK HOTROD FITS: BOLINK INVADOR(OFF ROAD) FITS: INVADOR TRUCK FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY FITS: COMPOSIT (1:8) FRONT AXLE FITS: COMPOSIT CRAFT PREDATOR FITS: COX CAR NISSAN .049 GTP (GAS) FITS: CUSTOM WORKS DOMINATOR FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY (3-16 FRONT AXLE)
Description
FR2-5 2RS Sealed With Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 9/64" inch. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR2-5 2RS Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Dimensions: 1/8" x 5/16" x 9/64" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 9/64" inch Quantity: 10 Bearings Dynamic load rating: 126 LBS Static load rating: 40 LBS Packing: 10 bearings in One plastic tube Equal: FR-5-2RS1 &FR-5-2RZ; FITS: ASSOCIATED RC10-T3 FITS: ASSOCIATED RC10 CHAMPION W-STEALTH FITS: ASSOCIATED WOLD CAR FITS: ASSOCATED RC10T-GT10 FITS: ASSOCIATED STEALTH TRANS FITS: ASSOCIATED TEAM CAR FITS: ADVANCED RACING PRODUCTS AGITATOR FITS: ADVANCED ENGINEERING CUSTOM STREET MACHINE FITS: ADVANCED PRODUCTS AVENGER 1/8 AXLE GAS FITS: ASSOCIATED RCLSS FITS: ASSOCIATED RC12I FITS: ASSOCIATED RC500(GAS) 3WD FITS: BOLINK ELIMINATOR FITS: BOLINK ELIMINATOR 10-12 SPROT INVADER FITS: BOLINK ELIMINATOR GOLD-LTO FITS: BOLINK FUNNY CAR (NITRO) FITS: BOLINK HOTROD FITS: BOLINK INVADOR(OFF ROAD) FITS: INVADOR TRUCK FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY FITS: COMPOSIT (1:8) FRONT AXLE FITS: COMPOSIT CRAFT PREDATOR FITS: COX CAR NISSAN .049 GTP (GAS) FITS: CUSTOM WORKS DOMINATOR FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY (3-16 FRONT AXLE)

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Sealed Bearing FR2-5-2RS 1/8 - kit746 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Sealed Bearing FR2-5-2RS 1/8
kit746
10 Flanged Sealed Bearing FR2-5-2RS 1/8 kit746
FR2-5 2RS Sealed With Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 9/64" inch. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR2-5 2RS Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Dimensions: 1/8" x 5/16" x 9/64" inch English Size ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 5/16" inch Width/Height/thickne ss: 9/64" inch Quantity: 10 Bearings Dynamic load rating: 126 LBS Static load rating: 40 LBS Packing: 10 bearings in One plastic tube Equal: FR-5-2RS1 &FR-5-2RZ; FITS: ASSOCIATED RC10-T3 FITS: ASSOCIATED RC10 CHAMPION W-STEALTH FITS: ASSOCIATED WOLD CAR FITS: ASSOCATED RC10T-GT10 FITS: ASSOCIATED STEALTH TRANS FITS: ASSOCIATED TEAM CAR FITS: ADVANCED RACING PRODUCTS AGITATOR FITS: ADVANCED ENGINEERING CUSTOM STREET MACHINE FITS: ADVANCED PRODUCTS AVENGER 1/8 AXLE GAS FITS: ASSOCIATED RCLSS FITS: ASSOCIATED RC12I FITS: ASSOCIATED RC500(GAS) 3WD FITS: BOLINK ELIMINATOR FITS: BOLINK ELIMINATOR 10-12 SPROT INVADER FITS: BOLINK ELIMINATOR GOLD-LTO FITS: BOLINK FUNNY CAR (NITRO) FITS: BOLINK HOTROD FITS: BOLINK INVADOR(OFF ROAD) FITS: INVADOR TRUCK FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY FITS: COMPOSIT (1:8) FRONT AXLE FITS: COMPOSIT CRAFT PREDATOR FITS: COX CAR NISSAN .049 GTP (GAS) FITS: CUSTOM WORKS DOMINATOR FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY (3-16 FRONT AXLE)

FR2-5 2RS Sealed With Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 5/16" x 9/64" inch. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: FR2-5 2RS Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Rubber Seals
  • Dimensions: 1/8" x 5/16" x 9/64" inch English Size
  • ID (inner diameter)/Bore: 1/8" inch
  • OD (outer diameter): 5/16" inch
  • Width/Height/thickness: 9/64" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 126 LBS
  • Static load rating: 40 LBS
  • Packing: 10 bearings in One plastic tube
  • Equal: FR-5-2RS1 &FR-5-2RZ;
  • FITS: ASSOCIATED RC10-T3
  • FITS: ASSOCIATED RC10 CHAMPION W-STEALTH
  • FITS: ASSOCIATED WOLD CAR
  • FITS: ASSOCATED RC10T-GT10
  • FITS: ASSOCIATED STEALTH TRANS
  • FITS: ASSOCIATED TEAM CAR
  • FITS: ADVANCED RACING PRODUCTS AGITATOR
  • FITS: ADVANCED ENGINEERING CUSTOM STREET MACHINE
  • FITS: ADVANCED PRODUCTS AVENGER 1/8 AXLE GAS
  • FITS: ASSOCIATED RCLSS
  • FITS: ASSOCIATED RC12I
  • FITS: ASSOCIATED RC500(GAS) 3WD
  • FITS: BOLINK ELIMINATOR
  • FITS: BOLINK ELIMINATOR 10-12 SPROT INVADER
  • FITS: BOLINK ELIMINATOR GOLD-LTO
  • FITS: BOLINK FUNNY CAR (NITRO)
  • FITS: BOLINK HOTROD
  • FITS: BOLINK INVADOR(OFF ROAD)
  • FITS: INVADOR TRUCK
  • FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY
  • FITS: COMPOSIT (1:8) FRONT AXLE
  • FITS: COMPOSIT CRAFT PREDATOR
  • FITS: COX CAR NISSAN .049 GTP (GAS)
  • FITS: CUSTOM WORKS DOMINATOR
  • FITS: COMPOSIT CRAFT LYNX SUPER SPEEDWAY (3-16 FRONT AXLE)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit746
Product Name 10 Flanged Sealed Bearing FR2-5-2RS 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F1809 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-9 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7500 inch (95.250 mm)
View Details