NationSkander California Corporation 6810-2RS Bearing 50x65x7 Sealed Kit7458

Description
6810-2RS Bearing, categorized as slim section, double sealed, radial and deep groove ball bearings, 6810-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6810-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6810-2RS bearing is sealed and self lubricated, the 6810-2RS inner diameter is 50mm, the 6810-2RS outer diameter is 65mm and the 6810-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6810-2RS bearing is lubricated with grease. Item: 6810-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: Electric motor quality Material: Chrome Steel Cage: Steel Balls: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Radial Clearance: C0 Size: 50mm x 65mm x 7mm Inner Diameter (ID): 50mm Outer Diameter (OD): 65mm Width/Height/Bridth (W/H/B): 7mm Dynamic load rating Cr: 6,400 N Static load rating Cor: 5,800 N Limiting Speed: Grease Lubrication: 5,300 RPM
Description
6810-2RS Bearing, categorized as slim section, double sealed, radial and deep groove ball bearings, 6810-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6810-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6810-2RS bearing is sealed and self lubricated, the 6810-2RS inner diameter is 50mm, the 6810-2RS outer diameter is 65mm and the 6810-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6810-2RS bearing is lubricated with grease. Item: 6810-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: Electric motor quality Material: Chrome Steel Cage: Steel Balls: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Radial Clearance: C0 Size: 50mm x 65mm x 7mm Inner Diameter (ID): 50mm Outer Diameter (OD): 65mm Width/Height/Bridth (W/H/B): 7mm Dynamic load rating Cr: 6,400 N Static load rating Cor: 5,800 N Limiting Speed: Grease Lubrication: 5,300 RPM

Suppliers

Company
Product
Description
Supplier Links
6810-2RS Bearing 50x65x7 Sealed - Kit7458 - NationSkander California Corporation
Anaheim, CA, USA
6810-2RS Bearing 50x65x7 Sealed
Kit7458
6810-2RS Bearing 50x65x7 Sealed Kit7458
6810-2RS Bearing, categorized as slim section, double sealed, radial and deep groove ball bearings, 6810-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6810-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6810-2RS bearing is sealed and self lubricated, the 6810-2RS inner diameter is 50mm, the 6810-2RS outer diameter is 65mm and the 6810-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6810-2RS bearing is lubricated with grease. Item: 6810-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Quality: Electric motor quality Material: Chrome Steel Cage: Steel Balls: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Radial Clearance: C0 Size: 50mm x 65mm x 7mm Inner Diameter (ID): 50mm Outer Diameter (OD): 65mm Width/Height/Bridth (W/H/B): 7mm Dynamic load rating Cr: 6,400 N Static load rating Cor: 5,800 N Limiting Speed: Grease Lubrication: 5,300 RPM

6810-2RS Bearing, categorized as slim section, double sealed, radial and deep groove ball bearings, 6810-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6810-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6810-2RS bearing is sealed and self lubricated, the 6810-2RS inner diameter is 50mm, the 6810-2RS outer diameter is 65mm and the 6810-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6810-2RS bearing is lubricated with grease.

  • Item: 6810-2RS Double Sealed Ball Bearings
  • Type: Deep groove radial ball bearings
  • Quality: Electric motor quality
  • Material: Chrome Steel
  • Cage: Steel
  • Balls: Chrome Steel
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease) Bearing
  • Radial Clearance: C0
  • Size: 50mm x 65mm x 7mm
  • Inner Diameter (ID): 50mm
  • Outer Diameter (OD): 65mm
  • Width/Height/Bridth (W/H/B): 7mm
  • Dynamic load rating Cr: 6,400 N
  • Static load rating Cor: 5,800 N
  • Limiting Speed:
    • Grease Lubrication: 5,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7458
Product Name 6810-2RS Bearing 50x65x7 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS3725G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details