NationSkander California Corporation 6808-2RS Bearing 40x52x7 Sealed Kit7457

Description
6808-2RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6808-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6808-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6808-2RS bearing is sealed and self lubricated, the 6808-2RS inner diameter is 40mm, the 6808-2RS outer diameter is 52mm and the 6808-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6808-2RS bearing is lubricated with grease. Item: 6808-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Material: Chrome Steel Cage: Steel Balls: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Size: 40mm x 52mm x 7mm Inner Diameter (ID): 40mm Outer Diameter (OD): 52mm Width/Height/Bridth (W/H/B): 7mm Quality: Electric motor quality Dynamic load rating Cr: 5,950 N Static load rating Cor: 4,900 N Limiting Speed: Grease Lubrication: 6,700 RPM
Description
6808-2RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6808-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6808-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6808-2RS bearing is sealed and self lubricated, the 6808-2RS inner diameter is 40mm, the 6808-2RS outer diameter is 52mm and the 6808-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6808-2RS bearing is lubricated with grease. Item: 6808-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Material: Chrome Steel Cage: Steel Balls: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Size: 40mm x 52mm x 7mm Inner Diameter (ID): 40mm Outer Diameter (OD): 52mm Width/Height/Bridth (W/H/B): 7mm Quality: Electric motor quality Dynamic load rating Cr: 5,950 N Static load rating Cor: 4,900 N Limiting Speed: Grease Lubrication: 6,700 RPM

Suppliers

Company
Product
Description
Supplier Links
6808-2RS Bearing 40x52x7 Sealed - Kit7457 - NationSkander California Corporation
Anaheim, CA, USA
6808-2RS Bearing 40x52x7 Sealed
Kit7457
6808-2RS Bearing 40x52x7 Sealed Kit7457
6808-2RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6808-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6808-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6808-2RS bearing is sealed and self lubricated, the 6808-2RS inner diameter is 40mm, the 6808-2RS outer diameter is 52mm and the 6808-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6808-2RS bearing is lubricated with grease. Item: 6808-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Material: Chrome Steel Cage: Steel Balls: Chrome Steel Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease) Bearing Size: 40mm x 52mm x 7mm Inner Diameter (ID): 40mm Outer Diameter (OD): 52mm Width/Height/Bridth (W/H/B): 7mm Quality: Electric motor quality Dynamic load rating Cr: 5,950 N Static load rating Cor: 4,900 N Limiting Speed: Grease Lubrication: 6,700 RPM

6808-2RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6808-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 6808-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6808-2RS bearing is sealed and self lubricated, the 6808-2RS inner diameter is 40mm, the 6808-2RS outer diameter is 52mm and the 6808-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speed, 6808-2RS bearing is lubricated with grease.

  • Item: 6808-2RS Double Sealed Ball Bearings
  • Type: Deep groove radial ball bearings
  • Material: Chrome Steel
  • Cage: Steel
  • Balls: Chrome Steel
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease) Bearing
  • Size: 40mm x 52mm x 7mm
  • Inner Diameter (ID): 40mm
  • Outer Diameter (OD): 52mm
  • Width/Height/Bridth (W/H/B): 7mm
  • Quality: Electric motor quality
  • Dynamic load rating Cr: 5,950 N
  • Static load rating Cor: 4,900 N
  • Limiting Speed:
    • Grease Lubrication: 6,700 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7457
Product Name 6808-2RS Bearing 40x52x7 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details