NationSkander California Corporation 6807-2RS Bearing 35x47x7 Sealed Kit7455

Description
6807-2RS Sealed Ball Bearing is radial, deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 6807-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6807-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6807-2RS bearing is lubricated with grease. Item: 6807-2RS Ball Bearing Type: Deep groove radial ball bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 35mm x 47mm x 7mm Inner Diameter (ID): 35mm Outer Diameter (OD): 47mm Width/Height/Bridth (W/H/B): 7mm Dynamic load rating Cr: 4,750 N Static load rating Cor: 3,800 N Limiting Speed: Grease Lubrication: 7,600 RPM
Description
6807-2RS Sealed Ball Bearing is radial, deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 6807-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6807-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6807-2RS bearing is lubricated with grease. Item: 6807-2RS Ball Bearing Type: Deep groove radial ball bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 35mm x 47mm x 7mm Inner Diameter (ID): 35mm Outer Diameter (OD): 47mm Width/Height/Bridth (W/H/B): 7mm Dynamic load rating Cr: 4,750 N Static load rating Cor: 3,800 N Limiting Speed: Grease Lubrication: 7,600 RPM

Suppliers

Company
Product
Description
Supplier Links
6807-2RS Bearing 35x47x7 Sealed - Kit7455 - NationSkander California Corporation
Anaheim, CA, USA
6807-2RS Bearing 35x47x7 Sealed
Kit7455
6807-2RS Bearing 35x47x7 Sealed Kit7455
6807-2RS Sealed Ball Bearing is radial, deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 6807-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6807-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6807-2RS bearing is lubricated with grease. Item: 6807-2RS Ball Bearing Type: Deep groove radial ball bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 35mm x 47mm x 7mm Inner Diameter (ID): 35mm Outer Diameter (OD): 47mm Width/Height/Bridth (W/H/B): 7mm Dynamic load rating Cr: 4,750 N Static load rating Cor: 3,800 N Limiting Speed: Grease Lubrication: 7,600 RPM

6807-2RS Sealed Ball Bearing is radial, deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 6807-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 6807-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 6807-2RS bearing is lubricated with grease.

  • Item: 6807-2RS Ball Bearing
  • Type: Deep groove radial ball bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Size: 35mm x 47mm x 7mm
  • Inner Diameter (ID): 35mm
  • Outer Diameter (OD): 47mm
  • Width/Height/Bridth (W/H/B): 7mm
  • Dynamic load rating Cr: 4,750 N
  • Static load rating Cor: 3,800 N
  • Limiting Speed:
    • Grease Lubrication: 7,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7455
Product Name 6807-2RS Bearing 35x47x7 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 1883329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PSS11250M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details