NationSkander California Corporation 10 Bearing 5x8x2.5 kit745

Description
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 8mm x 2.5mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 5 x 8 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 260 N Static load rating Cor: 120 N Limiting Speed: Grease Lubrication: 59,000 RPM
Description
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 8mm x 2.5mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 5 x 8 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 260 N Static load rating Cor: 120 N Limiting Speed: Grease Lubrication: 59,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x8x2.5 - kit745 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x8x2.5
kit745
10 Bearing 5x8x2.5 kit745
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 8mm x 2.5mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 5 x 8 x 2.5 mm Quantity: 10 Bearings Dynamic load rating Cr: 260 N Static load rating Cor: 120 N Limiting Speed: Grease Lubrication: 59,000 RPM

10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 8mm x 2.5mm. Bearings are made of Stainless Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 5 x 8 x 2.5 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 260 N
  • Static load rating Cor: 120 N
  • Limiting Speed:
    • Grease Lubrication: 59,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit745
Product Name 10 Bearing 5x8x2.5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 2612639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details