NationSkander California Corporation S6902-2RS Kit7446

Description
S6902-2RS Stainless Steel Ball Bearing, bearing is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, S6902-2RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, S6902-2RS is a made of stainless steel, S6902-2RS is packed already with grease, S6902-2RS seals can be removed and reinstalled. Item: S6902-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Stainless Steel Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,250 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
S6902-2RS Stainless Steel Ball Bearing, bearing is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, S6902-2RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, S6902-2RS is a made of stainless steel, S6902-2RS is packed already with grease, S6902-2RS seals can be removed and reinstalled. Item: S6902-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Stainless Steel Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,250 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S6902-2RS Kit7446
S6902-2RS Stainless Steel Ball Bearing, bearing is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, S6902-2RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, S6902-2RS is a made of stainless steel, S6902-2RS is packed already with grease, S6902-2RS seals can be removed and reinstalled. Item: S6902-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Stainless Steel Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity: One Bearing Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,250 N Limiting Speed: Grease Lubrication: 17,000 RPM

S6902-2RS Stainless Steel Ball Bearing, bearing is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, S6902-2RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, S6902-2RS is a made of stainless steel, S6902-2RS is packed already with grease, S6902-2RS seals can be removed and reinstalled.

  • Item: S6902-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Rubber Seals
  • Material: Stainless Steel
  • Size: 15mm x 28mm x 7mm
  • Inner Diameter: 15mm
  • Outer Diameter: 28mm
  • Width: 7mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 4,300 N
  • Static load rating Cor: 2,250 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7446
Product Name S6902-2RS
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
Ball Bearings - 2612680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details