NationSkander California Corporation 61902-2RS Bearing Kit7446_3

Description
S61902-2RS Stainless Steel Sealed Ball Bearing, S61902-2RS bearing is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, 6902-2RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 6902-2RS is a made of stainless steel, some bearing manufacturers call this bearing SS6902-2RS, 6902-2RS bearings are packed already with grease, 6902-2RS seals can be removed and reinstalled. Item: S61902-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Stainless Steel Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity: One Bearing 6902-2RS Equals 61902-2RS1 6902-2RS marking: 6902RS
Description
S61902-2RS Stainless Steel Sealed Ball Bearing, S61902-2RS bearing is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, 6902-2RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 6902-2RS is a made of stainless steel, some bearing manufacturers call this bearing SS6902-2RS, 6902-2RS bearings are packed already with grease, 6902-2RS seals can be removed and reinstalled. Item: S61902-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Stainless Steel Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity: One Bearing 6902-2RS Equals 61902-2RS1 6902-2RS marking: 6902RS

Suppliers

Company
Product
Description
Supplier Links
61902-2RS Bearing - Kit7446_3 - NationSkander California Corporation
Anaheim, CA, USA
61902-2RS Bearing
Kit7446_3
61902-2RS Bearing Kit7446_3
S61902-2RS Stainless Steel Sealed Ball Bearing, S61902-2RS bearing is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, 6902-2RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 6902-2RS is a made of stainless steel, some bearing manufacturers call this bearing SS6902-2RS, 6902-2RS bearings are packed already with grease, 6902-2RS seals can be removed and reinstalled. Item: S61902-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Stainless Steel Size: 15mm x 28mm x 7mm Inner Diameter: 15mm Outer Diameter: 28mm Width: 7mm Quantity: One Bearing 6902-2RS Equals 61902-2RS1 6902-2RS marking: 6902RS

S61902-2RS Stainless Steel Sealed Ball Bearing, S61902-2RS bearing is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, 6902-2RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 6902-2RS is a made of stainless steel, some bearing manufacturers call this bearing SS6902-2RS, 6902-2RS bearings are packed already with grease, 6902-2RS seals can be removed and reinstalled.

  • Item: S61902-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Rubber Seals
  • Material: Stainless Steel
  • Size: 15mm x 28mm x 7mm
  • Inner Diameter: 15mm
  • Outer Diameter: 28mm
  • Width: 7mm
  • Quantity: One Bearing
  • 6902-2RS Equals 61902-2RS1
  • 6902-2RS marking: 6902RS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7446_3
Product Name 61902-2RS Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2058772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
25mm Bore, 52mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP5225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details