NationSkander California Corporation S61902-2RS Kit7446_2

Description
S61902-2RS Stainless Steel Steel Ball Bearing, S61902-2RS is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, S61902-2RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, S61902-2RS is a made of stainless steel, some bearing manufacturers call this bearing SS61902-2RS, S61902-2RS bearing is packed already with grease, S61902-2RS seals can be removed and reinstalled. Item: S61902-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Stainless Steel Dimensions: 15mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm Width/Height/thickne ss: 7mm Size: 15 x 28 x 7 mm Equals 61902-2RS1 marking: S61902-2RS Equal: 6902-2RS1 & 6902-2RZ Quantity: One Bearing
Description
S61902-2RS Stainless Steel Steel Ball Bearing, S61902-2RS is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, S61902-2RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, S61902-2RS is a made of stainless steel, some bearing manufacturers call this bearing SS61902-2RS, S61902-2RS bearing is packed already with grease, S61902-2RS seals can be removed and reinstalled. Item: S61902-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Stainless Steel Dimensions: 15mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm Width/Height/thickne ss: 7mm Size: 15 x 28 x 7 mm Equals 61902-2RS1 marking: S61902-2RS Equal: 6902-2RS1 & 6902-2RZ Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
S61902-2RS Kit7446_2
S61902-2RS Stainless Steel Steel Ball Bearing, S61902-2RS is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, S61902-2RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, S61902-2RS is a made of stainless steel, some bearing manufacturers call this bearing SS61902-2RS, S61902-2RS bearing is packed already with grease, S61902-2RS seals can be removed and reinstalled. Item: S61902-2RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Stainless Steel Dimensions: 15mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm Width/Height/thickne ss: 7mm Size: 15 x 28 x 7 mm Equals 61902-2RS1 marking: S61902-2RS Equal: 6902-2RS1 & 6902-2RZ Quantity: One Bearing

S61902-2RS Stainless Steel Steel Ball Bearing, S61902-2RS is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, S61902-2RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, S61902-2RS is a made of stainless steel, some bearing manufacturers call this bearing SS61902-2RS, S61902-2RS bearing is packed already with grease, S61902-2RS seals can be removed and reinstalled.

  • Item: S61902-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Rubber Seals
  • Material: Stainless Steel
  • Dimensions: 15mm x 28mm x 7mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 28mm
  • Width/Height/thickness: 7mm
  • Size: 15 x 28 x 7 mm
  • Equals 61902-2RS1
  • marking: S61902-2RS
  • Equal: 6902-2RS1 & 6902-2RZ
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7446_2
Product Name S61902-2RS
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-150-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details
Ball Bearings - 2612675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details