NationSkander California Corporation S6902RS Bearing Kit7446_1

Description
S6902RS Sealed Stainless Steel Ball Bearing, bearing is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, S6902RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, S6902RS is a made of stainless steel, some bearing manufacturers call this bearing SSS6902RS, S6902RS bearings are packed already with grease, S6902RS seals can be removed and reinstalled. Item: S6902RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Stainless Steel Dimensions: 15mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm Width/Height/thickne ss: 7mm Size: 15mm x 28mm x 7mm Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,250 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
S6902RS Sealed Stainless Steel Ball Bearing, bearing is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, S6902RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, S6902RS is a made of stainless steel, some bearing manufacturers call this bearing SSS6902RS, S6902RS bearings are packed already with grease, S6902RS seals can be removed and reinstalled. Item: S6902RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Stainless Steel Dimensions: 15mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm Width/Height/thickne ss: 7mm Size: 15mm x 28mm x 7mm Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,250 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S6902RS Bearing Kit7446_1
S6902RS Sealed Stainless Steel Ball Bearing, bearing is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, S6902RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, S6902RS is a made of stainless steel, some bearing manufacturers call this bearing SSS6902RS, S6902RS bearings are packed already with grease, S6902RS seals can be removed and reinstalled. Item: S6902RS Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber Seals Material: Stainless Steel Dimensions: 15mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm Width/Height/thickne ss: 7mm Size: 15mm x 28mm x 7mm Dynamic load rating Cr: 4,300 N Static load rating Cor: 2,250 N Limiting Speed: Grease Lubrication: 17,000 RPM

S6902RS Sealed Stainless Steel Ball Bearing, bearing is a popular size that could be used in many application that uses this size 15mm x 28mm x 7mm, S6902RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, S6902RS is a made of stainless steel, some bearing manufacturers call this bearing SSS6902RS, S6902RS bearings are packed already with grease, S6902RS seals can be removed and reinstalled.

  • Item: S6902RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Rubber Seals
  • Material: Stainless Steel
  • Dimensions: 15mm x 28mm x 7mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 28mm
  • Width/Height/thickness: 7mm
  • Size: 15mm x 28mm x 7mm
  • Dynamic load rating Cr: 4,300 N
  • Static load rating Cor: 2,250 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7446_1
Product Name S6902RS Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P5012G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details