NationSkander California Corporation 25mm Open Ball Bushing Kit7445

Description
LME25UUOP Open Linear Motion Ball Bushing works with 25mm shafts, Outer Diameter is 40mm and Length is 58mm Item: LME25UUOP Bearing Type: Linear Motion Ball Bushing Inner Diameter: 25mm Outer Diameter: 40mm Height: 58mm Ball Circuit: 5 Quantity: One Bearing Dynamic load rating Cr: 980 N Static load rating Cor: 1,570 N
Description
LME25UUOP Open Linear Motion Ball Bushing works with 25mm shafts, Outer Diameter is 40mm and Length is 58mm Item: LME25UUOP Bearing Type: Linear Motion Ball Bushing Inner Diameter: 25mm Outer Diameter: 40mm Height: 58mm Ball Circuit: 5 Quantity: One Bearing Dynamic load rating Cr: 980 N Static load rating Cor: 1,570 N

Suppliers

Company
Product
Description
Supplier Links
25mm  Open Ball Bushing - Kit7445 - NationSkander California Corporation
Anaheim, CA, USA
25mm Open Ball Bushing
Kit7445
25mm Open Ball Bushing Kit7445
LME25UUOP Open Linear Motion Ball Bushing works with 25mm shafts, Outer Diameter is 40mm and Length is 58mm Item: LME25UUOP Bearing Type: Linear Motion Ball Bushing Inner Diameter: 25mm Outer Diameter: 40mm Height: 58mm Ball Circuit: 5 Quantity: One Bearing Dynamic load rating Cr: 980 N Static load rating Cor: 1,570 N

LME25UUOP Open Linear Motion Ball Bushing works with 25mm shafts, Outer Diameter is 40mm and Length is 58mm

  • Item: LME25UUOP Bearing
  • Type: Linear Motion Ball Bushing
  • Inner Diameter: 25mm
  • Outer Diameter: 40mm
  • Height: 58mm
  • Ball Circuit: 5
  • Quantity: One Bearing
  • Dynamic load rating Cr: 980 N
  • Static load rating Cor: 1,570 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7445
Product Name 25mm Open Ball Bushing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-52-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details