NationSkander California Corporation 20mm Open Ball Bushing Kit7444

Description
LME20UUOP Open Linear Motion Ball Bushing works with 20mm shafts, Outer Diameter is 32mm and Length is 45mm Item: LME20UUOP Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 4 Quantity: One Bearing Dynamic load rating Cr: 57 KFG Static load rating Cor: 99 KFG
Description
LME20UUOP Open Linear Motion Ball Bushing works with 20mm shafts, Outer Diameter is 32mm and Length is 45mm Item: LME20UUOP Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 4 Quantity: One Bearing Dynamic load rating Cr: 57 KFG Static load rating Cor: 99 KFG

Suppliers

Company
Product
Description
Supplier Links
20mm  Open Ball Bushing - Kit7444 - NationSkander California Corporation
Anaheim, CA, USA
20mm Open Ball Bushing
Kit7444
20mm Open Ball Bushing Kit7444
LME20UUOP Open Linear Motion Ball Bushing works with 20mm shafts, Outer Diameter is 32mm and Length is 45mm Item: LME20UUOP Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 4 Quantity: One Bearing Dynamic load rating Cr: 57 KFG Static load rating Cor: 99 KFG

LME20UUOP Open Linear Motion Ball Bushing works with 20mm shafts, Outer Diameter is 32mm and Length is 45mm

  • Item: LME20UUOP Bearing
  • Type: Linear Motion Ball Bushing
  • Number of Ball Circuit: 4
  • Quantity: One Bearing
  • Dynamic load rating Cr: 57 KFG
  • Static load rating Cor: 99 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7444
Product Name 20mm Open Ball Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details