NationSkander California Corporation 16mm Open Ball Bushing Kit7443

Description
LME16UUOP Open Linear Motion Ball Bushing works with 16mm shafts, Outer Diameter is 26mm and Length is 36mm Item: LME16UUOP Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 3 Quantity: One Bearing Dynamic load rating Cr: 29 KFG Static load rating Cor: 51 KFG
Description
LME16UUOP Open Linear Motion Ball Bushing works with 16mm shafts, Outer Diameter is 26mm and Length is 36mm Item: LME16UUOP Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 3 Quantity: One Bearing Dynamic load rating Cr: 29 KFG Static load rating Cor: 51 KFG

Suppliers

Company
Product
Description
Supplier Links
16mm  Open Ball Bushing - Kit7443 - NationSkander California Corporation
Anaheim, CA, USA
16mm Open Ball Bushing
Kit7443
16mm Open Ball Bushing Kit7443
LME16UUOP Open Linear Motion Ball Bushing works with 16mm shafts, Outer Diameter is 26mm and Length is 36mm Item: LME16UUOP Bearing Type: Linear Motion Ball Bushing Number of Ball Circuit: 3 Quantity: One Bearing Dynamic load rating Cr: 29 KFG Static load rating Cor: 51 KFG

LME16UUOP Open Linear Motion Ball Bushing works with 16mm shafts, Outer Diameter is 26mm and Length is 36mm

  • Item: LME16UUOP Bearing
  • Type: Linear Motion Ball Bushing
  • Number of Ball Circuit: 3
  • Quantity: One Bearing
  • Dynamic load rating Cr: 29 KFG
  • Static load rating Cor: 51 KFG
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7443
Product Name 16mm Open Ball Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details