NationSkander California Corporation 6809-2RS Bearing 45x58x7 Sealed Kit7440

Description
6809-2RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6809-2RS bearings are made of Chrome Steel with chrome steel balls and steel cage, 6809-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6809-2RS bearings are sealed and self lubricated, the 6809-2RS inner diameter is 45mm, the 6809-2RS outer diameter is 58mm and the 6809-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 5,500 RPM, 6809-2RS bearings are lubricated with grease. Name: 6809-2RS ball bearing Item: Double Sealed Ball Bearings 6809-2RS Size: 45mm x 58mm x 7mm Ball Bearings Inner Diameter (ID): 45mm Outer Diameter (OD): 58mm Width/Height/Bridth (W/H/B): 7mm 6809-2RS Quality: Electric motor quality Dynamic load rating Cr: 5,350 N Static load rating Cor: 4,900 N Limiting Speed: Grease Lubrication: 6,000 RPM
Description
6809-2RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6809-2RS bearings are made of Chrome Steel with chrome steel balls and steel cage, 6809-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6809-2RS bearings are sealed and self lubricated, the 6809-2RS inner diameter is 45mm, the 6809-2RS outer diameter is 58mm and the 6809-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 5,500 RPM, 6809-2RS bearings are lubricated with grease. Name: 6809-2RS ball bearing Item: Double Sealed Ball Bearings 6809-2RS Size: 45mm x 58mm x 7mm Ball Bearings Inner Diameter (ID): 45mm Outer Diameter (OD): 58mm Width/Height/Bridth (W/H/B): 7mm 6809-2RS Quality: Electric motor quality Dynamic load rating Cr: 5,350 N Static load rating Cor: 4,900 N Limiting Speed: Grease Lubrication: 6,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6809-2RS Bearing 45x58x7 Sealed - Kit7440 - NationSkander California Corporation
Anaheim, CA, USA
6809-2RS Bearing 45x58x7 Sealed
Kit7440
6809-2RS Bearing 45x58x7 Sealed Kit7440
6809-2RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6809-2RS bearings are made of Chrome Steel with chrome steel balls and steel cage, 6809-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6809-2RS bearings are sealed and self lubricated, the 6809-2RS inner diameter is 45mm, the 6809-2RS outer diameter is 58mm and the 6809-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 5,500 RPM, 6809-2RS bearings are lubricated with grease. Name: 6809-2RS ball bearing Item: Double Sealed Ball Bearings 6809-2RS Size: 45mm x 58mm x 7mm Ball Bearings Inner Diameter (ID): 45mm Outer Diameter (OD): 58mm Width/Height/Bridth (W/H/B): 7mm 6809-2RS Quality: Electric motor quality Dynamic load rating Cr: 5,350 N Static load rating Cor: 4,900 N Limiting Speed: Grease Lubrication: 6,000 RPM

6809-2RS Bearing, categorized as slim section, double sealed, radial, deep groove ball bearings, 6809-2RS bearings are made of Chrome Steel with chrome steel balls and steel cage, 6809-2RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6809-2RS bearings are sealed and self lubricated, the 6809-2RS inner diameter is 45mm, the 6809-2RS outer diameter is 58mm and the 6809-2RS width is 7mm, the quality is set to EMQ (electric motor quality) to ensure high speeds up to 5,500 RPM, 6809-2RS bearings are lubricated with grease.

  • Name: 6809-2RS ball bearing
  • Item: Double Sealed Ball Bearings
  • 6809-2RS Size: 45mm x 58mm x 7mm Ball Bearings
  • Inner Diameter (ID): 45mm
  • Outer Diameter (OD): 58mm
  • Width/Height/Bridth (W/H/B): 7mm
  • 6809-2RS Quality: Electric motor quality
  • Dynamic load rating Cr: 5,350 N
  • Static load rating Cor: 4,900 N
  • Limiting Speed:
    • Grease Lubrication: 6,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7440
Product Name 6809-2RS Bearing 45x58x7 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS3712WG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2612622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details