NationSkander California Corporation 10 Bearing 602ZZ 2x7x3.5 kit744

Description
602ZZ Shielded Ball Bearings, this is a popular size that could be used in many RC Cars and Trucks, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 602ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 7mm x 3.5mm Inner Diameter: 2mm Outer Diameter: 7mm Width: 3.5mm Quantity: 10 Bearings Dynamic load rating Cr: 390 N Static load rating Cor: 130 N Limiting Speed: Grease Lubrication: 67,000 RPM
Description
602ZZ Shielded Ball Bearings, this is a popular size that could be used in many RC Cars and Trucks, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 602ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 7mm x 3.5mm Inner Diameter: 2mm Outer Diameter: 7mm Width: 3.5mm Quantity: 10 Bearings Dynamic load rating Cr: 390 N Static load rating Cor: 130 N Limiting Speed: Grease Lubrication: 67,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 602ZZ 2x7x3.5 - kit744 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 602ZZ 2x7x3.5
kit744
10 Bearing 602ZZ 2x7x3.5 kit744
602ZZ Shielded Ball Bearings, this is a popular size that could be used in many RC Cars and Trucks, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 602ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 7mm x 3.5mm Inner Diameter: 2mm Outer Diameter: 7mm Width: 3.5mm Quantity: 10 Bearings Dynamic load rating Cr: 390 N Static load rating Cor: 130 N Limiting Speed: Grease Lubrication: 67,000 RPM

602ZZ Shielded Ball Bearings, this is a popular size that could be used in many RC Cars and Trucks, Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 602ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 2mm x 7mm x 3.5mm
  • Inner Diameter: 2mm
  • Outer Diameter: 7mm
  • Width: 3.5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 390 N
  • Static load rating Cor: 130 N
  • Limiting Speed:
    • Grease Lubrication: 67,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit744
Product Name 10 Bearing 602ZZ 2x7x3.5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Ball Bearings - 2346923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3118 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details