NationSkander California Corporation 6910-2RS Bearing 50x72x12 Sealed Kit7438

Description
Ball Bearing 6910-2RS, the 6910-2RS bearing is made of Chrome Steel, 6910-2RS bearing has Rubber seals to protect the bearing from dust or any possible contamination, 6910-2RS bearing is self lubricated bearings, 6910-2RS bearing is already greased. Item: Double sealed ball bearings Closures: 2 Rubber Seals Material: Chrome Steel Quantity: One Bearing Dynamic load rating Cr: 14,500 N Static load rating Cor: 11,700 N Limiting Speed: Grease Lubrication: 5,300 RPM
Description
Ball Bearing 6910-2RS, the 6910-2RS bearing is made of Chrome Steel, 6910-2RS bearing has Rubber seals to protect the bearing from dust or any possible contamination, 6910-2RS bearing is self lubricated bearings, 6910-2RS bearing is already greased. Item: Double sealed ball bearings Closures: 2 Rubber Seals Material: Chrome Steel Quantity: One Bearing Dynamic load rating Cr: 14,500 N Static load rating Cor: 11,700 N Limiting Speed: Grease Lubrication: 5,300 RPM

Suppliers

Company
Product
Description
Supplier Links
6910-2RS Bearing 50x72x12 Sealed - Kit7438 - NationSkander California Corporation
Anaheim, CA, USA
6910-2RS Bearing 50x72x12 Sealed
Kit7438
6910-2RS Bearing 50x72x12 Sealed Kit7438
Ball Bearing 6910-2RS, the 6910-2RS bearing is made of Chrome Steel, 6910-2RS bearing has Rubber seals to protect the bearing from dust or any possible contamination, 6910-2RS bearing is self lubricated bearings, 6910-2RS bearing is already greased. Item: Double sealed ball bearings Closures: 2 Rubber Seals Material: Chrome Steel Quantity: One Bearing Dynamic load rating Cr: 14,500 N Static load rating Cor: 11,700 N Limiting Speed: Grease Lubrication: 5,300 RPM

Ball Bearing 6910-2RS, the 6910-2RS bearing is made of Chrome Steel, 6910-2RS bearing has Rubber seals to protect the bearing from dust or any possible contamination, 6910-2RS bearing is self lubricated bearings, 6910-2RS bearing is already greased.

  • Item: Double sealed ball bearings
  • Closures: 2 Rubber Seals
  • Material: Chrome Steel
  • Quantity: One Bearing
  • Dynamic load rating Cr: 14,500 N
  • Static load rating Cor: 11,700 N
  • Limiting Speed:
    • Grease Lubrication: 5,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7438
Product Name 6910-2RS Bearing 50x72x12 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS6225M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2612693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details