NationSkander California Corporation 6210RS Bearing 50x90x20 Sealed Kit7437_1

Description
6210RS Ball Bearing, 6210RS bearings are made from Chrome Steel, 6210RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6210RS is self lubricated bearings, 6210RS bearings are already greased. Dimensions: 50*90*20 mm/Metric Dynamic load rating Cr: 35,000 N Static load rating Cor: 23,200 N Limiting Speed: Grease Lubrication: 4,800 RPM
Description
6210RS Ball Bearing, 6210RS bearings are made from Chrome Steel, 6210RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6210RS is self lubricated bearings, 6210RS bearings are already greased. Dimensions: 50*90*20 mm/Metric Dynamic load rating Cr: 35,000 N Static load rating Cor: 23,200 N Limiting Speed: Grease Lubrication: 4,800 RPM

Suppliers

Company
Product
Description
Supplier Links
6210RS Bearing 50x90x20 Sealed - Kit7437_1 - NationSkander California Corporation
Anaheim, CA, USA
6210RS Bearing 50x90x20 Sealed
Kit7437_1
6210RS Bearing 50x90x20 Sealed Kit7437_1
6210RS Ball Bearing, 6210RS bearings are made from Chrome Steel, 6210RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6210RS is self lubricated bearings, 6210RS bearings are already greased. Dimensions: 50*90*20 mm/Metric Dynamic load rating Cr: 35,000 N Static load rating Cor: 23,200 N Limiting Speed: Grease Lubrication: 4,800 RPM

6210RS Ball Bearing, 6210RS bearings are made from Chrome Steel, 6210RS bearing are closed with rubber seals to protect the bearing from dust or any possible contamination, 6210RS is self lubricated bearings, 6210RS bearings are already greased.

  • Dimensions: 50*90*20 mm/Metric
  • Dynamic load rating Cr: 35,000 N
  • Static load rating Cor: 23,200 N
  • Limiting Speed:
    • Grease Lubrication: 4,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7437_1
Product Name 6210RS Bearing 50x90x20 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details