NationSkander California Corporation 14x25.8x6 Bearing Kit7432

Description
ABEC-3 Quality 14x25.8 Bearings, bearing is Stainless Steel and Nylon Cage for Novarossi .21 & .28 engines. Item: 14x25.8 Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Closures: Open Cage: Nylon Quality: ABEC-3 Dimensions: 14mm x 25.8mm x 6mm Quantity: One Bearing Fits: P5X , 421BS, 528X Replaces: Novarossi Part Number 16800
Description
ABEC-3 Quality 14x25.8 Bearings, bearing is Stainless Steel and Nylon Cage for Novarossi .21 & .28 engines. Item: 14x25.8 Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Closures: Open Cage: Nylon Quality: ABEC-3 Dimensions: 14mm x 25.8mm x 6mm Quantity: One Bearing Fits: P5X , 421BS, 528X Replaces: Novarossi Part Number 16800

Suppliers

Company
Product
Description
Supplier Links
14x25.8x6 Bearing - Kit7432 - NationSkander California Corporation
Anaheim, CA, USA
14x25.8x6 Bearing
Kit7432
14x25.8x6 Bearing Kit7432
ABEC-3 Quality 14x25.8 Bearings, bearing is Stainless Steel and Nylon Cage for Novarossi .21 & .28 engines. Item: 14x25.8 Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Closures: Open Cage: Nylon Quality: ABEC-3 Dimensions: 14mm x 25.8mm x 6mm Quantity: One Bearing Fits: P5X , 421BS, 528X Replaces: Novarossi Part Number 16800

ABEC-3 Quality 14x25.8 Bearings, bearing is Stainless Steel and Nylon Cage for Novarossi .21 & .28 engines.

  • Item: 14x25.8 Ball Bearing
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: Open
  • Cage: Nylon
  • Quality: ABEC-3
  • Dimensions: 14mm x 25.8mm x 6mm
  • Quantity: One Bearing
  • Fits: P5X , 421BS, 528X
  • Replaces: Novarossi Part Number 16800
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7432
Product Name 14x25.8x6 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details