NationSkander California Corporation 14x25.8x6 Bearing Kit7431

Description
High Quality ABEC-3 Bearings, Stainless Steel, Nylon Cage with Silicon Nitride ceramic balls for Novarossi .21& .28 engines. Item: Ball Bearing Type: Deep groove ball bearings 608RS Quality: ABEC-3 Material: Stainless Steel Balls: Silicon Nitride Ceramic (Si3N4) Closures: Open Cage: Nylon Dimensions: 14mm x 25.8mm x 6mm Quantity: One Bearing Fits: P5X , 421BS, 528X
Description
High Quality ABEC-3 Bearings, Stainless Steel, Nylon Cage with Silicon Nitride ceramic balls for Novarossi .21& .28 engines. Item: Ball Bearing Type: Deep groove ball bearings 608RS Quality: ABEC-3 Material: Stainless Steel Balls: Silicon Nitride Ceramic (Si3N4) Closures: Open Cage: Nylon Dimensions: 14mm x 25.8mm x 6mm Quantity: One Bearing Fits: P5X , 421BS, 528X

Suppliers

Company
Product
Description
Supplier Links
14x25.8x6 Bearing - Kit7431 - NationSkander California Corporation
Anaheim, CA, USA
14x25.8x6 Bearing
Kit7431
14x25.8x6 Bearing Kit7431
High Quality ABEC-3 Bearings, Stainless Steel, Nylon Cage with Silicon Nitride ceramic balls for Novarossi .21& .28 engines. Item: Ball Bearing Type: Deep groove ball bearings 608RS Quality: ABEC-3 Material: Stainless Steel Balls: Silicon Nitride Ceramic (Si3N4) Closures: Open Cage: Nylon Dimensions: 14mm x 25.8mm x 6mm Quantity: One Bearing Fits: P5X , 421BS, 528X

High Quality ABEC-3 Bearings, Stainless Steel, Nylon Cage with Silicon Nitride ceramic balls for Novarossi .21& .28 engines.

  • Item: Ball Bearing
  • Type: Deep groove ball bearings 608RS
  • Quality: ABEC-3
  • Material: Stainless Steel
  • Balls: Silicon Nitride Ceramic (Si3N4)
  • Closures: Open
  • Cage: Nylon
  • Dimensions: 14mm x 25.8mm x 6mm
  • Quantity: One Bearing
  • Fits: P5X , 421BS, 528X
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7431
Product Name 14x25.8x6 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS2507 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
View Details