NationSkander California Corporation 2 Angular Contact Bearing 7302B 15x42x13 Kit7430

Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7302B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7302B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 15mm x 42mm x 13mm/Metric inner diameter: 15mm outer diameter: 42mm Width: 13mm Size: 15 x 42 x 13 mm Quantity: Two Bearings Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,750 N Limiting Speed: Grease Lubrication: 14,000 RPM Oil Lubrication: 19,000 RPM
Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7302B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7302B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 15mm x 42mm x 13mm/Metric inner diameter: 15mm outer diameter: 42mm Width: 13mm Size: 15 x 42 x 13 mm Quantity: Two Bearings Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,750 N Limiting Speed: Grease Lubrication: 14,000 RPM Oil Lubrication: 19,000 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Angular Contact Bearing 7302B 15x42x13 - Kit7430 - NationSkander California Corporation
Anaheim, CA, USA
2 Angular Contact Bearing 7302B 15x42x13
Kit7430
2 Angular Contact Bearing 7302B 15x42x13 Kit7430
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7302B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7302B Ball Bearings Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings) Dimensions: 15mm x 42mm x 13mm/Metric inner diameter: 15mm outer diameter: 42mm Width: 13mm Size: 15 x 42 x 13 mm Quantity: Two Bearings Dynamic load rating Cr: 12,800 N Static load rating Cor: 6,750 N Limiting Speed: Grease Lubrication: 14,000 RPM Oil Lubrication: 19,000 RPM

Set of 2 Single Row Angular Contact Spindle Ball Bearings 7302B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel.

  • Item: 7302B Ball Bearings
  • Type: Single Row Angular Contact Ball Bearings(Spindle Ball Bearings)
  • Dimensions: 15mm x 42mm x 13mm/Metric
  • inner diameter: 15mm
  • outer diameter: 42mm
  • Width: 13mm
  • Size: 15 x 42 x 13 mm
  • Quantity: Two Bearings
  • Dynamic load rating Cr: 12,800 N
  • Static load rating Cor: 6,750 N
  • Limiting Speed:
    • Grease Lubrication: 14,000 RPM
    • Oil Lubrication: 19,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7430
Product Name 2 Angular Contact Bearing 7302B 15x42x13
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2346920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details