NationSkander California Corporation 10 Flanged Bearing 8x12x3.5 Kit7428

Description
10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 12mm x 3.5mm Quantity: 10 Bearings Dynamic load rating Cr: 570 N Static load rating Cor: 300 N Limiting Speed: Grease Lubrication: 47,000 RPM
Description
10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 12mm x 3.5mm Quantity: 10 Bearings Dynamic load rating Cr: 570 N Static load rating Cor: 300 N Limiting Speed: Grease Lubrication: 47,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing 8x12x3.5 - Kit7428 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing 8x12x3.5
Kit7428
10 Flanged Bearing 8x12x3.5 Kit7428
10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Flanged Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 8mm x 12mm x 3.5mm Quantity: 10 Bearings Dynamic load rating Cr: 570 N Static load rating Cor: 300 N Limiting Speed: Grease Lubrication: 47,000 RPM

10 Wheel Ball Bearings for many applications, this is a popular size that could be used in many RC Cars and Trucks or any application that uses this size 8mm x 12mm x 3.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Flanged Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 8mm x 12mm x 3.5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 570 N
  • Static load rating Cor: 300 N
  • Limiting Speed:
    • Grease Lubrication: 47,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7428
Product Name 10 Flanged Bearing 8x12x3.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details