NationSkander California Corporation 5/8 Kit7427

Description
UCF202-10 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 5/8" inch Item: UCF202-10 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 5/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Housing No: F204 Quantity: One Bearing
Description
UCF202-10 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 5/8" inch Item: UCF202-10 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 5/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Housing No: F204 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
UCF202-10 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 5/8" inch Item: UCF202-10 Ball Bearing Type: Flange Mounted Bearing Bolt Size: 3/8" inch Shaft Diameter: 5/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Housing No: F204 Quantity: One Bearing

UCF202-10 Four Bolt Flange Unit, bearing is Set Screw Type, Inner Diameter is 5/8" inch

  • Item: UCF202-10 Ball Bearing
  • Type: Flange Mounted Bearing
  • Bolt Size: 3/8" inch
  • Shaft Diameter: 5/8" inch
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC202-10
  • Housing No: F204
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7427
Product Name 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-7 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details