NationSkander California Corporation 20 Bearing 629-2RS 9x26x8 Sealed Kit7424

Description
20 Bearing 629-2RS are made of Chrome Steel, these bearing are sealed with rubber seals to protect the bearings from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 629-2RS Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals 629RS dimensions: 9mm x 26mm x 8mm Inner Diameter: 9mm Outer Diameter: 26mm Width: 8mm Material: Chrome Steel Quality: Electric Motor Quality Quantity: 20 Bearings Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,950 N Limiting Speed: Grease Lubrication: 27,000 RPM
Description
20 Bearing 629-2RS are made of Chrome Steel, these bearing are sealed with rubber seals to protect the bearings from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 629-2RS Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals 629RS dimensions: 9mm x 26mm x 8mm Inner Diameter: 9mm Outer Diameter: 26mm Width: 8mm Material: Chrome Steel Quality: Electric Motor Quality Quantity: 20 Bearings Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,950 N Limiting Speed: Grease Lubrication: 27,000 RPM

Suppliers

Company
Product
Description
Supplier Links
20 Bearing 629-2RS 9x26x8 Sealed - Kit7424 - NationSkander California Corporation
Anaheim, CA, USA
20 Bearing 629-2RS 9x26x8 Sealed
Kit7424
20 Bearing 629-2RS 9x26x8 Sealed Kit7424
20 Bearing 629-2RS are made of Chrome Steel, these bearing are sealed with rubber seals to protect the bearings from dust or any possible contamination, these are self lubricated bearings (bearings are already greased). Item: 629-2RS Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals 629RS dimensions: 9mm x 26mm x 8mm Inner Diameter: 9mm Outer Diameter: 26mm Width: 8mm Material: Chrome Steel Quality: Electric Motor Quality Quantity: 20 Bearings Dynamic load rating Cr: 4,550 N Static load rating Cor: 1,950 N Limiting Speed: Grease Lubrication: 27,000 RPM

20 Bearing 629-2RS are made of Chrome Steel, these bearing are sealed with rubber seals to protect the bearings from dust or any possible contamination, these are self lubricated bearings (bearings are already greased).

  • Item: 629-2RS
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Rubber Seals 629RS
  • dimensions: 9mm x 26mm x 8mm
  • Inner Diameter: 9mm
  • Outer Diameter: 26mm
  • Width: 8mm
  • Material: Chrome Steel
  • Quality: Electric Motor Quality
  • Quantity: 20 Bearings
  • Dynamic load rating Cr: 4,550 N
  • Static load rating Cor: 1,950 N
  • Limiting Speed:
    • Grease Lubrication: 27,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7424
Product Name 20 Bearing 629-2RS 9x26x8 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Ball Bearings - 1883293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3115 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details