NationSkander California Corporation 8x12 Sealed Bearing 8x12x3.5 Kit7423

Description
8 x 12 x 3.5 Stainless Steel Ball Bearing, Bearing is Made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, inner diameter is 8mm, outer diameter is 12mm and width is 3.5mm. Item: 8 x 12 x 3.5 Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: 2 Rubber Seals Size: 8mm x 12mm x 3.5mm Inner Diameter: 8mm Outer Diameter: 12mm Width: 3.5mm Quantity: One Bearing Dynamic load rating Cr: 570 N Static load rating Cor: 300 N Limiting Speed: Grease Lubrication: 47,000 RPM
Description
8 x 12 x 3.5 Stainless Steel Ball Bearing, Bearing is Made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, inner diameter is 8mm, outer diameter is 12mm and width is 3.5mm. Item: 8 x 12 x 3.5 Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: 2 Rubber Seals Size: 8mm x 12mm x 3.5mm Inner Diameter: 8mm Outer Diameter: 12mm Width: 3.5mm Quantity: One Bearing Dynamic load rating Cr: 570 N Static load rating Cor: 300 N Limiting Speed: Grease Lubrication: 47,000 RPM

Suppliers

Company
Product
Description
Supplier Links
8x12 Sealed Bearing 8x12x3.5 - Kit7423 - NationSkander California Corporation
Anaheim, CA, USA
8x12 Sealed Bearing 8x12x3.5
Kit7423
8x12 Sealed Bearing 8x12x3.5 Kit7423
8 x 12 x 3.5 Stainless Steel Ball Bearing, Bearing is Made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, inner diameter is 8mm, outer diameter is 12mm and width is 3.5mm. Item: 8 x 12 x 3.5 Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Closures: 2 Rubber Seals Size: 8mm x 12mm x 3.5mm Inner Diameter: 8mm Outer Diameter: 12mm Width: 3.5mm Quantity: One Bearing Dynamic load rating Cr: 570 N Static load rating Cor: 300 N Limiting Speed: Grease Lubrication: 47,000 RPM

8 x 12 x 3.5 Stainless Steel Ball Bearing, Bearing is Made of Stainless Steel, bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, inner diameter is 8mm, outer diameter is 12mm and width is 3.5mm.

  • Item: 8 x 12 x 3.5 Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Stainless Steel
  • Closures: 2 Rubber Seals
  • Size: 8mm x 12mm x 3.5mm
  • Inner Diameter: 8mm
  • Outer Diameter: 12mm
  • Width: 3.5mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 570 N
  • Static load rating Cor: 300 N
  • Limiting Speed:
    • Grease Lubrication: 47,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7423
Product Name 8x12 Sealed Bearing 8x12x3.5
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3112M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details