NationSkander California Corporation 10 Bearing R155-2RS 5/32 kit742

Description
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 5/32 x 5/16 x 1/8. Bearings are made of Chrome Steel and can rotate up to 49000 rpm, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Dimensions: 0.0937inch x 0.312inch x 0.0125inch English Size ID (inner diameter)/Bore= 5/32inch OD (outer diameter)= 5/16 inch Width/Height/thickne ss= 1/8 inch Equal: R155-2RS1 &R155-2RZ; Item: Double Sealed Ball Bearings Size: 5/32 x 5/16 x 1/8 inch Type: Deep groove ball bearings Shields: 2 Rubber Seal R155-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings R155RS Fits Yoyo Bearing: Yomega, Tiger Shark, GWS, Losi Packing: 10 bearings in 1 plastic tube
Description
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 5/32 x 5/16 x 1/8. Bearings are made of Chrome Steel and can rotate up to 49000 rpm, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Dimensions: 0.0937inch x 0.312inch x 0.0125inch English Size ID (inner diameter)/Bore= 5/32inch OD (outer diameter)= 5/16 inch Width/Height/thickne ss= 1/8 inch Equal: R155-2RS1 &R155-2RZ; Item: Double Sealed Ball Bearings Size: 5/32 x 5/16 x 1/8 inch Type: Deep groove ball bearings Shields: 2 Rubber Seal R155-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings R155RS Fits Yoyo Bearing: Yomega, Tiger Shark, GWS, Losi Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing R155-2RS 5/32 - kit742 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing R155-2RS 5/32
kit742
10 Bearing R155-2RS 5/32 kit742
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 5/32 x 5/16 x 1/8. Bearings are made of Chrome Steel and can rotate up to 49000 rpm, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Dimensions: 0.0937inch x 0.312inch x 0.0125inch English Size ID (inner diameter)/Bore= 5/32inch OD (outer diameter)= 5/16 inch Width/Height/thickne ss= 1/8 inch Equal: R155-2RS1 &R155-2RZ; Item: Double Sealed Ball Bearings Size: 5/32 x 5/16 x 1/8 inch Type: Deep groove ball bearings Shields: 2 Rubber Seal R155-2RS Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings R155RS Fits Yoyo Bearing: Yomega, Tiger Shark, GWS, Losi Packing: 10 bearings in 1 plastic tube

High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 5/32 x 5/16 x 1/8. Bearings are made of Chrome Steel and can rotate up to 49000 rpm, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Dimensions: 0.0937inch x 0.312inch x 0.0125inch English Size
  • ID (inner diameter)/Bore= 5/32inch
  • OD (outer diameter)= 5/16 inch
  • Width/Height/thickness= 1/8 inch
  • Equal: R155-2RS1 &R155-2RZ;
  • Item: Double Sealed Ball Bearings
  • Size: 5/32 x 5/16 x 1/8 inch
  • Type: Deep groove ball bearings
  • Shields: 2 Rubber Seal R155-2RS
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings R155RS
  • Fits Yoyo Bearing: Yomega, Tiger Shark, GWS, Losi
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit742
Product Name 10 Bearing R155-2RS 5/32
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details