NationSkander California Corporation R2-6 Open Bearing 1/8 Kit7419

Description
R2-6 Open Ball Bearing, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 0.1094". Bearing is made of Chrome Steel. Item: R2-6 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 0.1094" inch Size: 1/8" x 3/8" x 0.1094" inch Quantity: One Bearing Dynamic load rating: 64 KGF Static load rating: 22.7 KGF
Description
R2-6 Open Ball Bearing, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 0.1094". Bearing is made of Chrome Steel. Item: R2-6 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 0.1094" inch Size: 1/8" x 3/8" x 0.1094" inch Quantity: One Bearing Dynamic load rating: 64 KGF Static load rating: 22.7 KGF

Suppliers

Company
Product
Description
Supplier Links
R2-6 Open Bearing 1/8 - Kit7419 - NationSkander California Corporation
Anaheim, CA, USA
R2-6 Open Bearing 1/8
Kit7419
R2-6 Open Bearing 1/8 Kit7419
R2-6 Open Ball Bearing, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 0.1094". Bearing is made of Chrome Steel. Item: R2-6 Ball Bearing Type: Deep Groove Ball Bearing Closures: Open Inner Diameter: 1/8" inch Outer Diameter: 3/8" inch Width: 0.1094" inch Size: 1/8" x 3/8" x 0.1094" inch Quantity: One Bearing Dynamic load rating: 64 KGF Static load rating: 22.7 KGF

R2-6 Open Ball Bearing, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 0.1094". Bearing is made of Chrome Steel.

  • Item: R2-6 Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Open
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 3/8" inch
  • Width: 0.1094" inch
  • Size: 1/8" x 3/8" x 0.1094" inch
  • Quantity: One Bearing
  • Dynamic load rating: 64 KGF
  • Static load rating: 22.7 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7419
Product Name R2-6 Open Bearing 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F2507 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details